Micromeritics Micromeritics' AutoPore® IV Porosimeters 9500 Series

Description
Micromeritics' AutoPore IV 9500 Series characterizes a material’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample’s pores is inversely proportional to the size of the pores. This is called mercury porosimetry, or often, “mercury intrusion.” The AutoPore IV series provides high-quality analysis data and comes with enhanced data reduction and reporting packages, faster pressure ramp rates, a more flexible and controllable vacuum system, and a redesign of both the low-and high-pressure generation systems. Features The term "porosimetry" is often used to include the measurements of pore size, volume, distribution, density, and other porosity-related characteristics of a material. Porosity is especially important in understanding the formation, structure, and potential use of many substances. The porosity of a material affects its physical properties and, subsequently, its behavior in its surrounding environment. The adsorption and permeability, strength, density, and other factors influenced by a substance’s porosity determine the manner and fashion in which it can be appropriately used. The mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size distributions, total pore volume, total pore surface area, median pore diameter, and sample densities (bulk and skeletal). The AutoPore IV Series Mercury Porosimeters can determine a broader pore size distribution (0.003 to 360 micrometers) more quickly and accurately than other methods. These instruments are enhanced with features that enable them to more accurately gather the data needed to characterize the porous structure of solid materials. They also offer new data reduction and reporting choices that provide more information about pore geometry and the fluid transport characteristics of the material. Wide Variety of Benefits Advantages: Capability to measure pore diameters from 0.003 to ~1000 µm* Available with two low and one high-pressure ports or four low and two high-pressure ports for increased sample throughput Available in 33,000 psi or 60,000 psi models Low noise, high-pressure generating system Enhanced data reduction package; includes tortuosity, permeability, compressibility, pore-throat ratio, fractal dimension, Mayer-Stowe particle size, and more Operates in scanning and time – or rate – equilibrated modes Collects extremely high-resolution data; better than 0.1 µL for mercury intrusion and extrusion volumes Controlled evacuation prevents powder fluctuation Controlled pressure can increase in increments as fine as 0.05 psia from 0.2 to 50 psia. This allows detailed data to be collected in the macropore region. A quick-scan mode allows a continuous pressure increase approximating equilibrium and providing faster screening. The high repeatability and reproducibility of this method by the AutoPore means that small, but significant, differences between samples will be detected. You can use this technique to screen a sample for conformity to specification because repeatability remains high. High-resolution (sub-microliter) measurement of intrusion/extrusion volumes produces extraordinary precision allowing the development of tighter sample specifications, improved production processes, and high-quality research data. A choice of correction routine for baseline (automatic, differential, or manual) produces greater accuracy by correcting for compressibility and thermal effects caused by high pressure. Choice of pressure ramping methods lets you choose the scanning technique for high-speed or on-demand results, or equilibration techniques for more accurate results with greater detail. The instrument allows the user to program data collection using a minimum number of data points. However, during intervals of unexpectedly large amounts of intrusion, the AutoPore will automatically collect additional data points. Choose between three data plot routines constructed of collected data points, a continuous curve plotted from interpolated data, or a combination of points and curves. A variety of pore volume, pore area, and pore size plots is available as well as the ability to calculate total intrusion volume, total pore (surface) area, median pore diameter, average pore diameter, bulk density, and apparent (skeletal) density.
Datasheet
Description
Micromeritics' AutoPore IV 9500 Series characterizes a material’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample’s pores is inversely proportional to the size of the pores. This is called mercury porosimetry, or often, “mercury intrusion.” The AutoPore IV series provides high-quality analysis data and comes with enhanced data reduction and reporting packages, faster pressure ramp rates, a more flexible and controllable vacuum system, and a redesign of both the low-and high-pressure generation systems. Features The term "porosimetry" is often used to include the measurements of pore size, volume, distribution, density, and other porosity-related characteristics of a material. Porosity is especially important in understanding the formation, structure, and potential use of many substances. The porosity of a material affects its physical properties and, subsequently, its behavior in its surrounding environment. The adsorption and permeability, strength, density, and other factors influenced by a substance’s porosity determine the manner and fashion in which it can be appropriately used. The mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size distributions, total pore volume, total pore surface area, median pore diameter, and sample densities (bulk and skeletal). The AutoPore IV Series Mercury Porosimeters can determine a broader pore size distribution (0.003 to 360 micrometers) more quickly and accurately than other methods. These instruments are enhanced with features that enable them to more accurately gather the data needed to characterize the porous structure of solid materials. They also offer new data reduction and reporting choices that provide more information about pore geometry and the fluid transport characteristics of the material. Wide Variety of Benefits Advantages: Capability to measure pore diameters from 0.003 to ~1000 µm* Available with two low and one high-pressure ports or four low and two high-pressure ports for increased sample throughput Available in 33,000 psi or 60,000 psi models Low noise, high-pressure generating system Enhanced data reduction package; includes tortuosity, permeability, compressibility, pore-throat ratio, fractal dimension, Mayer-Stowe particle size, and more Operates in scanning and time – or rate – equilibrated modes Collects extremely high-resolution data; better than 0.1 µL for mercury intrusion and extrusion volumes Controlled evacuation prevents powder fluctuation Controlled pressure can increase in increments as fine as 0.05 psia from 0.2 to 50 psia. This allows detailed data to be collected in the macropore region. A quick-scan mode allows a continuous pressure increase approximating equilibrium and providing faster screening. The high repeatability and reproducibility of this method by the AutoPore means that small, but significant, differences between samples will be detected. You can use this technique to screen a sample for conformity to specification because repeatability remains high. High-resolution (sub-microliter) measurement of intrusion/extrusion volumes produces extraordinary precision allowing the development of tighter sample specifications, improved production processes, and high-quality research data. A choice of correction routine for baseline (automatic, differential, or manual) produces greater accuracy by correcting for compressibility and thermal effects caused by high pressure. Choice of pressure ramping methods lets you choose the scanning technique for high-speed or on-demand results, or equilibration techniques for more accurate results with greater detail. The instrument allows the user to program data collection using a minimum number of data points. However, during intervals of unexpectedly large amounts of intrusion, the AutoPore will automatically collect additional data points. Choose between three data plot routines constructed of collected data points, a continuous curve plotted from interpolated data, or a combination of points and curves. A variety of pore volume, pore area, and pore size plots is available as well as the ability to calculate total intrusion volume, total pore (surface) area, median pore diameter, average pore diameter, bulk density, and apparent (skeletal) density.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micromeritics' AutoPore® IV Porosimeters - 9500 Series - Micromeritics
Norcross, GA, USA
Micromeritics' AutoPore® IV Porosimeters
9500 Series
Micromeritics' AutoPore® IV Porosimeters 9500 Series
Micromeritics' AutoPore IV 9500 Series characterizes a material’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample’s pores is inversely proportional to the size of the pores. This is called mercury porosimetry, or often, “mercury intrusion.” The AutoPore IV series provides high-quality analysis data and comes with enhanced data reduction and reporting packages, faster pressure ramp rates, a more flexible and controllable vacuum system, and a redesign of both the low-and high-pressure generation systems. Features The term "porosimetry" is often used to include the measurements of pore size, volume, distribution, density, and other porosity-related characteristics of a material. Porosity is especially important in understanding the formation, structure, and potential use of many substances. The porosity of a material affects its physical properties and, subsequently, its behavior in its surrounding environment. The adsorption and permeability, strength, density, and other factors influenced by a substance’s porosity determine the manner and fashion in which it can be appropriately used. The mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size distributions, total pore volume, total pore surface area, median pore diameter, and sample densities (bulk and skeletal). The AutoPore IV Series Mercury Porosimeters can determine a broader pore size distribution (0.003 to 360 micrometers) more quickly and accurately than other methods. These instruments are enhanced with features that enable them to more accurately gather the data needed to characterize the porous structure of solid materials. They also offer new data reduction and reporting choices that provide more information about pore geometry and the fluid transport characteristics of the material. Wide Variety of Benefits Advantages: Capability to measure pore diameters from 0.003 to ~1000 µm* Available with two low and one high-pressure ports or four low and two high-pressure ports for increased sample throughput Available in 33,000 psi or 60,000 psi models Low noise, high-pressure generating system Enhanced data reduction package; includes tortuosity, permeability, compressibility, pore-throat ratio, fractal dimension, Mayer-Stowe particle size, and more Operates in scanning and time – or rate – equilibrated modes Collects extremely high-resolution data; better than 0.1 µL for mercury intrusion and extrusion volumes Controlled evacuation prevents powder fluctuation Controlled pressure can increase in increments as fine as 0.05 psia from 0.2 to 50 psia. This allows detailed data to be collected in the macropore region. A quick-scan mode allows a continuous pressure increase approximating equilibrium and providing faster screening. The high repeatability and reproducibility of this method by the AutoPore means that small, but significant, differences between samples will be detected. You can use this technique to screen a sample for conformity to specification because repeatability remains high. High-resolution (sub-microliter) measurement of intrusion/extrusion volumes produces extraordinary precision allowing the development of tighter sample specifications, improved production processes, and high-quality research data. A choice of correction routine for baseline (automatic, differential, or manual) produces greater accuracy by correcting for compressibility and thermal effects caused by high pressure. Choice of pressure ramping methods lets you choose the scanning technique for high-speed or on-demand results, or equilibration techniques for more accurate results with greater detail. The instrument allows the user to program data collection using a minimum number of data points. However, during intervals of unexpectedly large amounts of intrusion, the AutoPore will automatically collect additional data points. Choose between three data plot routines constructed of collected data points, a continuous curve plotted from interpolated data, or a combination of points and curves. A variety of pore volume, pore area, and pore size plots is available as well as the ability to calculate total intrusion volume, total pore (surface) area, median pore diameter, average pore diameter, bulk density, and apparent (skeletal) density.

Micromeritics' AutoPore IV 9500 Series characterizes a material’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample’s pores is inversely proportional to the size of the pores. This is called mercury porosimetry, or often, “mercury intrusion.”
The AutoPore IV series provides high-quality analysis data and comes with enhanced data reduction and reporting packages, faster pressure ramp rates, a more flexible and controllable vacuum system, and a redesign of both the low-and high-pressure generation systems.

Features

The term "porosimetry" is often used to include the measurements of pore size, volume, distribution, density, and other porosity-related characteristics of a material. Porosity is especially important in understanding the formation, structure, and potential use of many substances. The porosity of a material affects its physical properties and, subsequently, its behavior in its surrounding environment. The adsorption and permeability, strength, density, and other factors influenced by a substance’s porosity determine the manner and fashion in which it can be appropriately used.

The mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size distributions, total pore volume, total pore surface area, median pore diameter, and sample densities (bulk and skeletal).

The AutoPore IV Series Mercury Porosimeters can determine a broader pore size distribution (0.003 to 360 micrometers) more quickly and accurately than other methods. These instruments are enhanced with features that enable them to more accurately gather the data needed to characterize the porous structure of solid materials. They also offer new data reduction and reporting choices that provide more information about pore geometry and the fluid transport characteristics of the material.

Wide Variety of Benefits

Advantages:

  • Capability to measure pore diameters from 0.003 to ~1000 µm*
  • Available with two low and one high-pressure ports or four low and two high-pressure ports for increased sample throughput
  • Available in 33,000 psi or 60,000 psi models
  • Low noise, high-pressure generating system
  • Enhanced data reduction package; includes tortuosity, permeability, compressibility, pore-throat ratio, fractal dimension, Mayer-Stowe particle size, and more
  • Operates in scanning and time – or rate – equilibrated modes
  • Collects extremely high-resolution data; better than 0.1 µL for mercury intrusion and extrusion volumes
  • Controlled evacuation prevents powder fluctuation
  • Controlled pressure can increase in increments as fine as 0.05 psia from 0.2 to 50 psia. This allows detailed data to be collected in the macropore region.
  • A quick-scan mode allows a continuous pressure increase approximating equilibrium and providing faster screening. The high repeatability and reproducibility of this method by the AutoPore means that small, but significant, differences between samples will be detected. You can use this technique to screen a sample for conformity to specification because repeatability remains high.
  • High-resolution (sub-microliter) measurement of intrusion/extrusion volumes produces extraordinary precision allowing the development of tighter sample specifications, improved production processes, and high-quality research data.
  • A choice of correction routine for baseline (automatic, differential, or manual) produces greater accuracy by correcting for compressibility and thermal effects caused by high pressure.
  • Choice of pressure ramping methods lets you choose the scanning technique for high-speed or on-demand results, or equilibration techniques for more accurate results with greater detail.
  • The instrument allows the user to program data collection using a minimum number of data points. However, during intervals of unexpectedly large amounts of intrusion, the AutoPore will automatically collect additional data points.
  • Choose between three data plot routines constructed of collected data points, a continuous curve plotted from interpolated data, or a combination of points and curves.
  • A variety of pore volume, pore area, and pore size plots is available as well as the ability to calculate total intrusion volume, total pore (surface) area, median pore diameter, average pore diameter, bulk density, and apparent (skeletal) density.
Supplier's Site Datasheet

Technical Specifications

  Micromeritics
Product Category Property Testing Equipment
Product Number 9500 Series
Product Name Micromeritics' AutoPore® IV Porosimeters
Methods, Technology & Standards Mercury Porosimetry
Unlock Full Specs
to access all available technical data

Similar Products

Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Test Bench for Determination of the Pyrometric Cone Equivalent (Refractoriness)  - Pyrometric Cone Equivalent: PCE 428 -  - NETZSCH-Gerätebau GmbH
Specs
Properties Analyzed Refractoriness of Ceramic Materials
Test Media Ceramics
Mounting / Loading Options Benchtop or Laboratory
View Details
Digital Tensiometer DST 30 -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Properties Analyzed Surface Energy / Tension
Test Media Chemicals
Display & Special Features Digital
View Details