Microchip Technology, Inc. 2-Ch IEEE1588/SyncE Network Synchronizer ZL30702

Description
The ZL30702 offers two independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated Synchronous Ethernet / IEEE 1588 timing solution with one third the jitter of previous generation devices with a 40% smaller footprint, making these devices ideal for timing card applications in systems that need to support 10G/40G and 100G Phys. Click here for secured data sheet, application notes, BSDL file, IBIS model and GUI SW Click here for the list of supported IEEE 1588-2008 PTP Profiles and Equipment Clock Specifications Additional Features Up to two independent clock channels Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E Frequency accuracy performance for GSM, WCDMAFDD, LTE-FDD basestations and small cell applications, with target performance less than ± 15 ppb Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT EEC, PNT PEC and CES interface specifications Phase Synchronization performance for WCDMA-TDD, TD-SCDMA, CDMA2000, LTE-TDD and LTE-A applications with target performance less than ± 1 μs phase alignment Client holdover and reference switching between multiple Servers Support for new ITU-T packet clock recommendations or drafts: G.8263 PEC-S, G.8273.2 T-BC, T-TSC, G.8273.4 T-BC-P, T-TSC-P & T-TSC-A Excellent jitter performance of 180 fs RMS (12 kHz to 20 MHz) meets 10G/40G and 100G PHY jitter requirements Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair Easy configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator
Description
The ZL30702 offers two independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated Synchronous Ethernet / IEEE 1588 timing solution with one third the jitter of previous generation devices with a 40% smaller footprint, making these devices ideal for timing card applications in systems that need to support 10G/40G and 100G Phys. Click here for secured data sheet, application notes, BSDL file, IBIS model and GUI SW Click here for the list of supported IEEE 1588-2008 PTP Profiles and Equipment Clock Specifications Additional Features Up to two independent clock channels Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E Frequency accuracy performance for GSM, WCDMAFDD, LTE-FDD basestations and small cell applications, with target performance less than ± 15 ppb Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT EEC, PNT PEC and CES interface specifications Phase Synchronization performance for WCDMA-TDD, TD-SCDMA, CDMA2000, LTE-TDD and LTE-A applications with target performance less than ± 1 μs phase alignment Client holdover and reference switching between multiple Servers Support for new ITU-T packet clock recommendations or drafts: G.8263 PEC-S, G.8273.2 T-BC, T-TSC, G.8273.4 T-BC-P, T-TSC-P & T-TSC-A Excellent jitter performance of 180 fs RMS (12 kHz to 20 MHz) meets 10G/40G and 100G PHY jitter requirements Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair Easy configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator

Suppliers

Company
Product
Description
Supplier Links
2-Ch IEEE1588/SyncE Network Synchronizer - ZL30702 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Ch IEEE1588/SyncE Network Synchronizer
ZL30702
2-Ch IEEE1588/SyncE Network Synchronizer ZL30702
The ZL30702 offers two independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated Synchronous Ethernet / IEEE 1588 timing solution with one third the jitter of previous generation devices with a 40% smaller footprint, making these devices ideal for timing card applications in systems that need to support 10G/40G and 100G Phys. Click here for secured data sheet, application notes, BSDL file, IBIS model and GUI SW Click here for the list of supported IEEE 1588-2008 PTP Profiles and Equipment Clock Specifications Additional Features Up to two independent clock channels Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E Frequency accuracy performance for GSM, WCDMAFDD, LTE-FDD basestations and small cell applications, with target performance less than ± 15 ppb Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT EEC, PNT PEC and CES interface specifications Phase Synchronization performance for WCDMA-TDD, TD-SCDMA, CDMA2000, LTE-TDD and LTE-A applications with target performance less than ± 1 μs phase alignment Client holdover and reference switching between multiple Servers Support for new ITU-T packet clock recommendations or drafts: G.8263 PEC-S, G.8273.2 T-BC, T-TSC, G.8273.4 T-BC-P, T-TSC-P & T-TSC-A Excellent jitter performance of 180 fs RMS (12 kHz to 20 MHz) meets 10G/40G and 100G PHY jitter requirements Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair Easy configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator

The ZL30702 offers two independent timing channels of a combined hardware and software platform including IEEE 1588-2008 Precision Time Protocol Stack and Synchronization Algorithms. This device provides a highly integrated Synchronous Ethernet / IEEE 1588 timing solution with one third the jitter of previous generation devices with a 40% smaller footprint, making these devices ideal for timing card applications in systems that need to support 10G/40G and 100G Phys.

Click here for secured data sheet, application notes, BSDL file, IBIS model and GUI SW

Click here for the list of supported IEEE 1588-2008 PTP Profiles and Equipment Clock Specifications

Additional Features

  • Up to two independent clock channels
  • Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E
  • Frequency accuracy performance for GSM, WCDMAFDD, LTE-FDD basestations and small cell applications, with target performance less than ± 15 ppb
  • Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT EEC, PNT PEC and CES interface specifications
  • Phase Synchronization performance for WCDMA-TDD, TD-SCDMA, CDMA2000, LTE-TDD and LTE-A applications with target performance less than ± 1 μs phase alignment
  • Client holdover and reference switching between multiple Servers
  • Support for new ITU-T packet clock recommendations or drafts: G.8263 PEC-S, G.8273.2 T-BC, T-TSC, G.8273.4 T-BC-P, T-TSC-P & T-TSC-A
  • Excellent jitter performance of 180 fs RMS (12 kHz to 20 MHz) meets 10G/40G and 100G PHY jitter requirements
  • Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz
  • Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb
  • Any input reference can be fed with clock, sync (frame pulse), clock /sync pair
  • Easy configuration and dynamic programming via SPI/I2C interface
  • Operates from a single crystal resonator or clock oscillator
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Clock Sources
Product Number ZL30702
Product Name 2-Ch IEEE1588/SyncE Network Synchronizer
Unlock Full Specs
to access all available technical data

Similar Products