The ZL30174 features four independent flexible rate conversion clock channels via four digital PLLs and four clock generators. Each channel accepts and generates any frequency from 1 Hz to 900 MHz to support any communication service over optical networks. The ZL30174 operates from a single crystal resonator or clock oscillator supporting up to ten input references configurable as single ended or differential. It generates up to 12 high performance outputs.
Click here for secure documentation
Additional Features
Key Features
Three independent OTN De-Synchronizers
Excellent jitter performance of 180 fs RMS in 12 kHz to 20 MHz band meets jitter requirements of 10G/40G and 100G PHYs
Three programmable ultra-low jitter synthesizers generate any frequency from 1 Hz to 900 MHz
One programmable general purpose synthesizer generates any clock from 1 Hz to 180 MHz
6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs
Accepts up to 10 LVPECL/LVDS/HCSL/LVC
MOS inputs
Up to three programmable digital PLLs/NCOs with loop bandwidth from 14 Hz to 470 Hz synchronize to any clock rate from 1 kHz to 900 MHz
Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 10 ppb
The ZL30174 features four independent flexible rate conversion clock channels via four digital PLLs and four clock generators. Each channel accepts and generates any frequency from 1 Hz to 900 MHz to support any communication service over optical networks. The ZL30174 operates from a single crystal resonator or clock oscillator supporting up to ten input references configurable as single ended or differential. It generates up to 12 high performance outputs.
Click here for secure documentation
Additional Features
- Key Features
- Three independent OTN De-Synchronizers
- Excellent jitter performance of 180 fs RMS in 12 kHz to 20 MHz band meets jitter requirements of 10G/40G and 100G PHYs
- Three programmable ultra-low jitter synthesizers generate any frequency from 1 Hz to 900 MHz
- One programmable general purpose synthesizer generates any clock from 1 Hz to 180 MHz
- 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs
- Accepts up to 10 LVPECL/LVDS/HCSL/LVCMOS inputs
- Up to three programmable digital PLLs/NCOs with loop bandwidth from 14 Hz to 470 Hz synchronize to any clock rate from 1 kHz to 900 MHz
- Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 10 ppb