Microchip Technology, Inc. 3-Ch SyncE Network Synchronizer ZL30603

Description
The ZL30603 offers three DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation devices and have a 40% smaller footprint. Each device integrates all features required by a timing card PLL and line card PLL. High integration along with ultra-low jitter make these devices ideal for use in chassis based systems with active and redundant timing cards as well as in single board (“pizza box”) applications where a timing device needs to have features of both a timing and a line card PLL. Click here for secure documentation Additional Features Up to three independent clock channels Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E Excellent jitter performance of 180 fs RMS in the 12 kHz to 20 MHz band meets jitter requirements for 10G/40G and 100G PHYs Three programmable ultra-low jitter synthesizers generate any frequency from 0.5 Hz to 900 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs Accepts up to 10 LVPECL/LVDS/HCSL/LVC MOS inputs Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair or clock modulated with sync pulse (embedded PPS ePPS and embedded PP2S ePP2S) Easy Configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator
Description
The ZL30603 offers three DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation devices and have a 40% smaller footprint. Each device integrates all features required by a timing card PLL and line card PLL. High integration along with ultra-low jitter make these devices ideal for use in chassis based systems with active and redundant timing cards as well as in single board (“pizza box”) applications where a timing device needs to have features of both a timing and a line card PLL. Click here for secure documentation Additional Features Up to three independent clock channels Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E Excellent jitter performance of 180 fs RMS in the 12 kHz to 20 MHz band meets jitter requirements for 10G/40G and 100G PHYs Three programmable ultra-low jitter synthesizers generate any frequency from 0.5 Hz to 900 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs Accepts up to 10 LVPECL/LVDS/HCSL/LVC MOS inputs Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair or clock modulated with sync pulse (embedded PPS ePPS and embedded PP2S ePP2S) Easy Configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator

Suppliers

Company
Product
Description
Supplier Links
3-Ch SyncE Network Synchronizer - ZL30603 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Ch SyncE Network Synchronizer
ZL30603
3-Ch SyncE Network Synchronizer ZL30603
The ZL30603 offers three DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation devices and have a 40% smaller footprint. Each device integrates all features required by a timing card PLL and line card PLL. High integration along with ultra-low jitter make these devices ideal for use in chassis based systems with active and redundant timing cards as well as in single board (“pizza box”) applications where a timing device needs to have features of both a timing and a line card PLL. Click here for secure documentation Additional Features Up to three independent clock channels Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E Excellent jitter performance of 180 fs RMS in the 12 kHz to 20 MHz band meets jitter requirements for 10G/40G and 100G PHYs Three programmable ultra-low jitter synthesizers generate any frequency from 0.5 Hz to 900 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs Accepts up to 10 LVPECL/LVDS/HCSL/LVC MOS inputs Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair or clock modulated with sync pulse (embedded PPS ePPS and embedded PP2S ePP2S) Easy Configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator

The ZL30603 offers three DPLL channels of Synchronous Ethernet (SyncE) packet clock synchronization. Using Microsemi’s fourth generation timing technology, these devices offer one third the jitter of the previous generation devices and have a 40% smaller footprint. Each device integrates all features required by a timing card PLL and line card PLL. High integration along with ultra-low jitter make these devices ideal for use in chassis based systems with active and redundant timing cards as well as in single board (“pizza box”) applications where a timing device needs to have features of both a timing and a line card PLL.

Click here for secure documentation

Additional Features

  • Up to three independent clock channels
  • Fully compliant to EEC (G.8262), SEC (G.813), GR-253 SMC and GR-1244 Stratum 3/3E
  • Excellent jitter performance of 180 fs RMS in the 12 kHz to 20 MHz band meets jitter requirements for 10G/40G and 100G PHYs
  • Three programmable ultra-low jitter synthesizers generate any frequency from 0.5 Hz to 900 MHz
  • One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz
  • 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs
  • Accepts up to 10 LVPECL/LVDS/HCSL/LVCMOS inputs
  • Up to four programmable digital PLLs/NCOs with loop bandwidth from 0.1 mHz to 470 Hz synchronize to any clock rate from 0.5 Hz to 900 MHz
  • Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb
  • Any input reference can be fed with clock, sync (frame pulse), clock /sync pair or clock modulated with sync pulse (embedded PPS ePPS and embedded PP2S ePP2S)
  • Easy Configuration and dynamic programming via SPI/I2C interface
  • Operates from a single crystal resonator or clock oscillator
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Clock Sources
Product Number ZL30603
Product Name 3-Ch SyncE Network Synchronizer
Unlock Full Specs
to access all available technical data

Similar Products