Microchip Technology, Inc. RF and Wireless - RF Transceiver Modules and Modems WFI32E01UC-I

Description
Win Source Part Number: 1351652-WFI32E01UC-I Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 54Mbps Memory Size: 1MB Flash, 256kB SRAM Antenna Type: Antenna Not Included Power - Output: 20.5dBm Sensitivity: -99dBm Current - Receiving: 216mA Utilized IC / Part: WFI32E01 RF Family/Standard: WiFi Serial Interfaces: I2C, JTAG, SPI, UART, USB Current - Transmitting: 340mA ~ 414mA Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 54-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1351652-WFI32E01UC-I Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 54Mbps Memory Size: 1MB Flash, 256kB SRAM Antenna Type: Antenna Not Included Power - Output: 20.5dBm Sensitivity: -99dBm Current - Receiving: 216mA Utilized IC / Part: WFI32E01 RF Family/Standard: WiFi Serial Interfaces: I2C, JTAG, SPI, UART, USB Current - Transmitting: 340mA ~ 414mA Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 54-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1351652-WFI32E01UC-I - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1351652-WFI32E01UC-I
RF and Wireless - RF Transceiver Modules and Modems 1351652-WFI32E01UC-I
Win Source Part Number: 1351652-WFI32E01UC-I Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 54Mbps Memory Size: 1MB Flash, 256kB SRAM Antenna Type: Antenna Not Included Power - Output: 20.5dBm Sensitivity: -99dBm Current - Receiving: 216mA Utilized IC / Part: WFI32E01 RF Family/Standard: WiFi Serial Interfaces: I2C, JTAG, SPI, UART, USB Current - Transmitting: 340mA ~ 414mA Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 54-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology

Win Source Part Number: 1351652-WFI32E01UC-I
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tray
Standard Package: 1
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 54Mbps
Memory Size: 1MB Flash, 256kB SRAM
Antenna Type: Antenna Not Included
Power - Output: 20.5dBm
Sensitivity: -99dBm
Current - Receiving: 216mA
Utilized IC / Part: WFI32E01
RF Family/Standard: WiFi
Serial Interfaces: I2C, JTAG, SPI, UART, USB
Current - Transmitting: 340mA ~ 414mA
Voltage - Supply: 2.97V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 54-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WFI32E01UC-I - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
WFI32E01UC-I
RF and Wireless - RF Transceiver Modules and Modems WFI32E01UC-I
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - WFI32E01UC-I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WFI32E01UC-I
RF Transceiver Modules and Modems WFI32E01UC-I
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1351652-WFI32E01UC-I WFI32E01UC-I WFI32E01UC-I
Product Name RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -99 dBm -99 dBm -99 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules - ATZB-A24-U0BR - 769334-ATZB-A24-U0BR - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
View Details
2 suppliers