802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tray
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Package / Case: 12-SMD Module
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MODULE 802.15.4 U.FL SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | MRF24J40ME-I/RM-ND | MRF24J40ME-I/RM | MRF24J40ME-I/RM | |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -104 dBm | -104 dBm | -104 dBm | |
| Output Power | 19 dBm | 19 dBm | 19 dBm | |
| Package Type | Surface Mount; 12-SMD Module | 12-SMD Module | Surface Mount; 12-SMD Module |