Microchip Technology, Inc. Programmable USB Port Power Controller UCS81003

Description
The UCS81003 provides a USB port power switch for control of 2.7 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and backvoltage protection. Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like onboard computers, the ability to detect attachments from a sleep or off state. After the Attach Detection is flagged, the system can decide to wake up and/or provide charging. In addition to power switching and current limiting modes, the UCS81003 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple®, Samsung and RIM®, and many others. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices. As well, a customizable charger emulation profile is available to accommodate unique existing and future portable device handshaking / signature requirements. The UCS81003 also provides current monitoring to allow intelligent management of system power and charge rationing for controlled delivery of current regardless of the host power state. This is especially important for battery operated applications that want to provide power and do not want to drain the battery excessively. The UCS81003 is available in a 28-pin QFN 5 mm x 5 mm package. Additional Features Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range 2.7 A current with 55 mΩ On Resistance Over-current trip or constant current limiting Soft turn-on circuitry Programmable current limit Dynamic thermal management Under- and over-voltage lockout Back-drive, back-voltage protection Latch or auto-recovery (low test current) fault handling Selectable active high or low power switch enable BC1.2 VBUS discharge port renegotiation function Selectable / automatic cycling of USB data line charger emulation profiles Employs unique method and system for sampling multiple profiles USB-IF BC1.2 charging downstream port (CDP) & dedicated charging port (DCP) modes, YD/T-1591, and most Apple, Samsung and RIM protocols standard; others as defined via the SMBus 2.0 / I2C® protocol USB 2.0 compliant high-speed data switch (in Data Pass-through, SDP, and CDP modes) Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices One custom programmable charger emulation profile for portable device support for fully host controlled charger emulation Self-contained current monitoring and rationing for power allocation applications Low power Attach Detection and open-drain A_DET# pin Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB SMBus 2.0 / I2C communications Supports Block Write and Read Multiple SMBus addresses Wide operating temperature range: -40 °C to +85 °C
Datasheet
Description
The UCS81003 provides a USB port power switch for control of 2.7 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and backvoltage protection. Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like onboard computers, the ability to detect attachments from a sleep or off state. After the Attach Detection is flagged, the system can decide to wake up and/or provide charging. In addition to power switching and current limiting modes, the UCS81003 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple®, Samsung and RIM®, and many others. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices. As well, a customizable charger emulation profile is available to accommodate unique existing and future portable device handshaking / signature requirements. The UCS81003 also provides current monitoring to allow intelligent management of system power and charge rationing for controlled delivery of current regardless of the host power state. This is especially important for battery operated applications that want to provide power and do not want to drain the battery excessively. The UCS81003 is available in a 28-pin QFN 5 mm x 5 mm package. Additional Features Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range 2.7 A current with 55 mΩ On Resistance Over-current trip or constant current limiting Soft turn-on circuitry Programmable current limit Dynamic thermal management Under- and over-voltage lockout Back-drive, back-voltage protection Latch or auto-recovery (low test current) fault handling Selectable active high or low power switch enable BC1.2 VBUS discharge port renegotiation function Selectable / automatic cycling of USB data line charger emulation profiles Employs unique method and system for sampling multiple profiles USB-IF BC1.2 charging downstream port (CDP) & dedicated charging port (DCP) modes, YD/T-1591, and most Apple, Samsung and RIM protocols standard; others as defined via the SMBus 2.0 / I2C® protocol USB 2.0 compliant high-speed data switch (in Data Pass-through, SDP, and CDP modes) Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices One custom programmable charger emulation profile for portable device support for fully host controlled charger emulation Self-contained current monitoring and rationing for power allocation applications Low power Attach Detection and open-drain A_DET# pin Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB SMBus 2.0 / I2C communications Supports Block Write and Read Multiple SMBus addresses Wide operating temperature range: -40 °C to +85 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable USB Port Power Controller - UCS81003 - Microchip Technology, Inc.
Chandler, AZ, United States
Programmable USB Port Power Controller
UCS81003
Programmable USB Port Power Controller UCS81003
The UCS81003 provides a USB port power switch for control of 2.7 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and backvoltage protection. Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like onboard computers, the ability to detect attachments from a sleep or off state. After the Attach Detection is flagged, the system can decide to wake up and/or provide charging. In addition to power switching and current limiting modes, the UCS81003 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple®, Samsung and RIM®, and many others. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices. As well, a customizable charger emulation profile is available to accommodate unique existing and future portable device handshaking / signature requirements. The UCS81003 also provides current monitoring to allow intelligent management of system power and charge rationing for controlled delivery of current regardless of the host power state. This is especially important for battery operated applications that want to provide power and do not want to drain the battery excessively. The UCS81003 is available in a 28-pin QFN 5 mm x 5 mm package. Additional Features Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range 2.7 A current with 55 mΩ On Resistance Over-current trip or constant current limiting Soft turn-on circuitry Programmable current limit Dynamic thermal management Under- and over-voltage lockout Back-drive, back-voltage protection Latch or auto-recovery (low test current) fault handling Selectable active high or low power switch enable BC1.2 VBUS discharge port renegotiation function Selectable / automatic cycling of USB data line charger emulation profiles Employs unique method and system for sampling multiple profiles USB-IF BC1.2 charging downstream port (CDP) & dedicated charging port (DCP) modes, YD/T-1591, and most Apple, Samsung and RIM protocols standard; others as defined via the SMBus 2.0 / I2C® protocol USB 2.0 compliant high-speed data switch (in Data Pass-through, SDP, and CDP modes) Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices One custom programmable charger emulation profile for portable device support for fully host controlled charger emulation Self-contained current monitoring and rationing for power allocation applications Low power Attach Detection and open-drain A_DET# pin Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB SMBus 2.0 / I2C communications Supports Block Write and Read Multiple SMBus addresses Wide operating temperature range: -40 °C to +85 °C

The UCS81003 provides a USB port power switch for control of 2.7 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and backvoltage protection.

Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like onboard computers, the ability to detect attachments from a sleep or off state. After the Attach Detection is flagged, the system can decide to wake up and/or provide charging.

In addition to power switching and current limiting modes, the UCS81003 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple®, Samsung and RIM®, and many others. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices. As well, a customizable charger emulation profile is available to accommodate unique existing and future portable device handshaking / signature requirements.

The UCS81003 also provides current monitoring to allow intelligent management of system power and charge rationing for controlled delivery of current regardless of the host power state. This is especially important for battery operated applications that want to provide power and do not want to drain the battery excessively.

The UCS81003 is available in a 28-pin QFN 5 mm x 5 mm package.

Additional Features

    • Port power switch with two current limit behaviors
      • 2.9 V to 5.5 V source voltage range
      • 2.7 A current with 55 mΩ On Resistance
      • Over-current trip or constant current limiting
      • Soft turn-on circuitry
      • Programmable current limit
      • Dynamic thermal management
      • Under- and over-voltage lockout
      • Back-drive, back-voltage protection
      • Latch or auto-recovery (low test current) fault handling
      • Selectable active high or low power switch enable
      • BC1.2 VBUS discharge port renegotiation function
    • Selectable / automatic cycling of USB data line charger emulation profiles
      • Employs unique method and system for sampling multiple profiles
      • USB-IF BC1.2 charging downstream port (CDP) & dedicated charging port (DCP) modes, YD/T-1591, and most Apple, Samsung and RIM protocols standard; others as defined via the SMBus 2.0 / I2C® protocol
      • USB 2.0 compliant high-speed data switch (in Data Pass-through, SDP, and CDP modes)
      • Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices
      • One custom programmable charger emulation profile for portable device support for fully host controlled charger emulation
    • Self-contained current monitoring and rationing for power allocation applications
    • Low power Attach Detection and open-drain A_DET# pin
    • Ultra low power Sleep state
    • Optional split supply support for VBUS and VDD for low power in system standby states
    • Wake on Attach USB
    • SMBus 2.0 / I2C communications
      • Supports Block Write and Read
      • Multiple SMBus addresses
    • Wide operating temperature range: -40 °C to +85 °C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Solid State Power Controllers (SSPC)
Product Number UCS81003
Product Name Programmable USB Port Power Controller
SSPC Type AC/DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Digital Thyristor SCR Power Controller - Thyro-AX - Advanced Energy Industries, Inc.
Specs
SSPC Type AC Controller
Mounting DIN
Construction Plastic Mold Construction
View Details
USB Port Power Controller with Charger Emulation - UCS1001-1 - Microchip Technology, Inc.
Specs
SSPC Type AC/DC Controller
View Details
Solid State Power Controllers -  - Safran Electrical & Power
Safran Electrical & Power
Specs
SSPC Type AC Controller; DC Controller
View Details