Microchip Technology, Inc. High Frequency Charge Pump DC-DC Voltage Converter TC7660H

Description
The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminati ng inductors and their associated cost,size and EMI. The TC7660H operates at a frequency of 120kHz (versus 10kHz for the TC7660),allowing the use of 1.0 µF external capacitors.Oscillato r frequency can be reduced (for lower supply current applications)by connecting an external capacitor from OSC to ground. The TC7660H is available in 8-pin DIP and small outline (SOIC)packages in commercial and extended temperature ranges. Additional Features Pin Compatible with 7660, High Frequency-Performanc e DC-to-DC Converter Low Cost, Two Low Value External Capacitors Required (1.µF) Converts +5V Logic Supply to ±5V System Voltage Conversion: 99.7% Power Efficiency: 85%
Datasheet
Description
The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminati ng inductors and their associated cost,size and EMI. The TC7660H operates at a frequency of 120kHz (versus 10kHz for the TC7660),allowing the use of 1.0 µF external capacitors.Oscillato r frequency can be reduced (for lower supply current applications)by connecting an external capacitor from OSC to ground. The TC7660H is available in 8-pin DIP and small outline (SOIC)packages in commercial and extended temperature ranges. Additional Features Pin Compatible with 7660, High Frequency-Performanc e DC-to-DC Converter Low Cost, Two Low Value External Capacitors Required (1.µF) Converts +5V Logic Supply to ±5V System Voltage Conversion: 99.7% Power Efficiency: 85%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Charge Pump DC-DC Voltage Converter - TC7660H - Microchip Technology, Inc.
Chandler, AZ, United States
High Frequency Charge Pump DC-DC Voltage Converter
TC7660H
High Frequency Charge Pump DC-DC Voltage Converter TC7660H
The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminati ng inductors and their associated cost,size and EMI. The TC7660H operates at a frequency of 120kHz (versus 10kHz for the TC7660),allowing the use of 1.0 µF external capacitors.Oscillato r frequency can be reduced (for lower supply current applications)by connecting an external capacitor from OSC to ground. The TC7660H is available in 8-pin DIP and small outline (SOIC)packages in commercial and extended temperature ranges. Additional Features Pin Compatible with 7660, High Frequency-Performanc e DC-to-DC Converter Low Cost, Two Low Value External Capacitors Required (1.µF) Converts +5V Logic Supply to ±5V System Voltage Conversion: 99.7% Power Efficiency: 85%

The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminating inductors and their associated cost,size and EMI. The TC7660H operates at a frequency of 120kHz (versus 10kHz for the TC7660),allowing the use of 1.0 µF external capacitors.Oscillator frequency can be reduced (for lower supply current applications)by connecting an external capacitor from OSC to ground. The TC7660H is available in 8-pin DIP and small outline (SOIC)packages in commercial and extended temperature ranges.

Additional Features

    • Pin Compatible with 7660, High Frequency-Performance DC-to-DC Converter
    • Low Cost, Two Low Value External Capacitors Required (1.µF)
    • Converts +5V Logic Supply to ±5V System
    • Voltage Conversion: 99.7%
    • Power Efficiency: 85%
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Voltage Converters and Voltage Inverters
Product Number TC7660H
Product Name High Frequency Charge Pump DC-DC Voltage Converter
Form Factor ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - OD05 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 5 VDC
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval CSA, FM, CE
View Details
Charge Pump DC-DC Voltage Converter - TC7662A - Microchip Technology, Inc.
Specs
Form Factor ['WAFER', 'CERDIP', 'PDIP']
View Details
High Voltage Attenuator - HVA-1000 - Define Instruments
Specs
Form Factor DIN Rail
DC Voltage 1000 V
View Details