Microchip Technology, Inc. Charge Pump DC-DC Voltage Converter TC7662A

Description
The TC7662A is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +3V to +18V input to a corresponding –3V to –18V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. In addition to a wider power supply input range (3V to 18V versus 1.5V to 10V for the TC7660), the TC7662A can source output currents as high as 40mA. The on-board oscillator operates at a nominal frequency of 12kHz. Operation be-low 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground. The TC7662A directly is recommended for designs requiring greater output current and/or lower input/output voltage drop. It is available in 8-pin PDIP, and CerDIP packages in commercial and extended temperature ranges. Additional Features Pin Compatible with ICL7662/SI7661/TC766 0/ LTC1044 No External Diodes Required Low Output Impedance @ IL = 20mA, 40 Ohms Typ. No Low-Voltage Terminal Required CMOS Construction
Datasheet
Description
The TC7662A is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +3V to +18V input to a corresponding –3V to –18V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. In addition to a wider power supply input range (3V to 18V versus 1.5V to 10V for the TC7660), the TC7662A can source output currents as high as 40mA. The on-board oscillator operates at a nominal frequency of 12kHz. Operation be-low 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground. The TC7662A directly is recommended for designs requiring greater output current and/or lower input/output voltage drop. It is available in 8-pin PDIP, and CerDIP packages in commercial and extended temperature ranges. Additional Features Pin Compatible with ICL7662/SI7661/TC766 0/ LTC1044 No External Diodes Required Low Output Impedance @ IL = 20mA, 40 Ohms Typ. No Low-Voltage Terminal Required CMOS Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Pump DC-DC Voltage Converter - TC7662A - Microchip Technology, Inc.
Chandler, AZ, United States
Charge Pump DC-DC Voltage Converter
TC7662A
Charge Pump DC-DC Voltage Converter TC7662A
The TC7662A is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +3V to +18V input to a corresponding –3V to –18V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. In addition to a wider power supply input range (3V to 18V versus 1.5V to 10V for the TC7660), the TC7662A can source output currents as high as 40mA. The on-board oscillator operates at a nominal frequency of 12kHz. Operation be-low 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground. The TC7662A directly is recommended for designs requiring greater output current and/or lower input/output voltage drop. It is available in 8-pin PDIP, and CerDIP packages in commercial and extended temperature ranges. Additional Features Pin Compatible with ICL7662/SI7661/TC766 0/ LTC1044 No External Diodes Required Low Output Impedance @ IL = 20mA, 40 Ohms Typ. No Low-Voltage Terminal Required CMOS Construction

The TC7662A is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +3V to +18V input to a corresponding –3V to –18V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. In addition to a wider power supply input range (3V to 18V versus 1.5V to 10V for the TC7660), the TC7662A can source output currents as high as 40mA. The on-board oscillator operates at a nominal frequency of 12kHz. Operation be-low 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground. The TC7662A directly is recommended for designs requiring greater output current and/or lower input/output voltage drop. It is available in 8-pin PDIP, and CerDIP packages in commercial and extended temperature ranges.

Additional Features

    • Pin Compatible with ICL7662/SI7661/TC7660/ LTC1044
    • No External Diodes Required
    • Low Output Impedance @ IL = 20mA, 40 Ohms Typ.
    • No Low-Voltage Terminal Required
    • CMOS Construction
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Voltage Converters and Voltage Inverters
Product Number TC7662A
Product Name Charge Pump DC-DC Voltage Converter
Form Factor ['WAFER', 'CERDIP', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - ID15 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 15 VDC
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
High Frequency Charge Pump DC-DC Voltage Converter - TC7660H - Microchip Technology, Inc.
Specs
Form Factor ['SOIC', 'PDIP']
View Details
High Voltage Attenuator - HVA-1000 - Define Instruments
Specs
Form Factor DIN Rail
DC Voltage 1000 V
View Details