Microchip Technology, Inc. CMOS Voltage Detector for Battery Applications TC54

Description
The TC54 Series are CMOS voltage detectors, suited especially for battery-powered applications because of their extremely low 1uA operating current and small surface-mount packaging. Each part is laser trimmed to the desired threshold voltage which can be specified from 1.1V to 6.0V, for a 2% tolerance. The device includes a comparator, low-current high-precision reference, laser-trimmed divider,hysteresisci rcuit and output driver. The TC54 is available with either an open-drain or complementary output stage. In operation, the TC54's output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET– ). When VIN falls below VDET– the output is driven to a logic LOW. VOUT remains LOW until VIN rises above VDET– by an amount VHYST, whereupon it resets to a logic HIGH. **3L TO-92 package (ZB) is no longer available due to the End of Life (EOL) status. Additional Features Precise Detection Thresholds Standard ± 2.0% Low Current Drain: Typ. 1uA Wide Detection Range: 1.1V to 6.0V Wide Operating Voltage Range: 0.7V to 10V
Datasheet
Description
The TC54 Series are CMOS voltage detectors, suited especially for battery-powered applications because of their extremely low 1uA operating current and small surface-mount packaging. Each part is laser trimmed to the desired threshold voltage which can be specified from 1.1V to 6.0V, for a 2% tolerance. The device includes a comparator, low-current high-precision reference, laser-trimmed divider,hysteresisci rcuit and output driver. The TC54 is available with either an open-drain or complementary output stage. In operation, the TC54's output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET– ). When VIN falls below VDET– the output is driven to a logic LOW. VOUT remains LOW until VIN rises above VDET– by an amount VHYST, whereupon it resets to a logic HIGH. **3L TO-92 package (ZB) is no longer available due to the End of Life (EOL) status. Additional Features Precise Detection Thresholds Standard ± 2.0% Low Current Drain: Typ. 1uA Wide Detection Range: 1.1V to 6.0V Wide Operating Voltage Range: 0.7V to 10V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Voltage Detector for Battery Applications - TC54 - Microchip Technology, Inc.
Chandler, AZ, United States
CMOS Voltage Detector for Battery Applications
TC54
CMOS Voltage Detector for Battery Applications TC54
The TC54 Series are CMOS voltage detectors, suited especially for battery-powered applications because of their extremely low 1uA operating current and small surface-mount packaging. Each part is laser trimmed to the desired threshold voltage which can be specified from 1.1V to 6.0V, for a 2% tolerance. The device includes a comparator, low-current high-precision reference, laser-trimmed divider,hysteresisci rcuit and output driver. The TC54 is available with either an open-drain or complementary output stage. In operation, the TC54's output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET– ). When VIN falls below VDET– the output is driven to a logic LOW. VOUT remains LOW until VIN rises above VDET– by an amount VHYST, whereupon it resets to a logic HIGH. **3L TO-92 package (ZB) is no longer available due to the End of Life (EOL) status. Additional Features Precise Detection Thresholds Standard ± 2.0% Low Current Drain: Typ. 1uA Wide Detection Range: 1.1V to 6.0V Wide Operating Voltage Range: 0.7V to 10V

The TC54 Series are CMOS voltage detectors, suited especially for battery-powered applications because of their extremely low 1uA operating current and small surface-mount packaging. Each part is laser trimmed to the desired threshold voltage which can be specified from 1.1V to 6.0V, for a 2% tolerance. The device includes a comparator, low-current high-precision reference, laser-trimmed divider,hysteresiscircuit and output driver. The TC54 is available with either an open-drain or complementary output stage. In operation, the TC54's output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET– ). When VIN falls below VDET– the output is driven to a logic LOW. VOUT remains LOW until VIN rises above VDET– by an amount VHYST, whereupon it resets to a logic HIGH.

**3L TO-92 package (ZB) is no longer available due to the End of Life (EOL) status.

Additional Features

    • Precise Detection Thresholds Standard ± 2.0%
    • Low Current Drain: Typ. 1uA
    • Wide Detection Range: 1.1V to 6.0V
    • Wide Operating Voltage Range: 0.7V to 10V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Electrical Voltage Sensors
Product Number TC54
Product Name CMOS Voltage Detector for Battery Applications
Voltage 4.21 to 1.37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Transducer 2200 VDC - P42000D3 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 2200 volts
Voltage Type DCVoltage
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
IC VOLT DET 1.90V LOW SC-70 - 536-MCP111T-195I/LB - Utmel Electronic Limited
Specs
Electrical Output Outputs an analog voltage signal
Voltage 1.9 volts
Voltage Type DCVoltage
View Details