Microchip Technology, Inc. IC VOLT DET 1.90V LOW SC-70 MCP111T-195I/LB

Description
IC VOLT DET 1.90V LOW SC-70
Description
IC VOLT DET 1.90V LOW SC-70

Suppliers

Company
Product
Description
Supplier Links
IC VOLT DET 1.90V LOW SC-70 - 536-MCP111T-195I/LB - Utmel Electronic Limited
Hong Kong, China
IC VOLT DET 1.90V LOW SC-70
536-MCP111T-195I/LB
IC VOLT DET 1.90V LOW SC-70 536-MCP111T-195I/LB
IC VOLT DET 1.90V LOW SC-70

IC VOLT DET 1.90V LOW SC-70

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrical Voltage Sensors
Product Number 536-MCP111T-195I/LB
Product Name IC VOLT DET 1.90V LOW SC-70
Electrical Output Outputs an analog voltage signal
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 2200 VDC - P42000D3 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 2200 volts
Voltage Type DCVoltage
View Details