RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
RF TX IC ASK 429-439MHZ 8VSSOP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | T5754C-6APJ-66 | T5754C-6APJ-66 |
| Product Name | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Surface Mount; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Output Power | 7.5 dBm | 7.5 dBm |
| Data Rate | 32 kbps |