Microchip Technology, Inc. 350MHZ Rf Transmitter T5753C-6AQJ-66

Description
RF TX IC ASK 310-350MHZ 8TSSOP Product overview: T5753C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5753C-6AQJ-66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC ASK 310-350MHZ 8TSSOP Product overview: T5753C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5753C-6AQJ-66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350MHZ Rf Transmitter
871-T5753C-6AQJ-66
350MHZ Rf Transmitter 871-T5753C-6AQJ-66
RF TX IC ASK 310-350MHZ 8TSSOP Product overview: T5753C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5753C-6AQJ-66 can be used for catalog matching and distributor lookup.

RF TX IC ASK 310-350MHZ 8TSSOP Product overview: T5753C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5753C-6AQJ-66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - T5753C-6AQJ-66TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
T5753C-6AQJ-66TR-ND
RF Transmitters T5753C-6AQJ-66TR-ND
"RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Transmitters - T5753C-6AQJ-66 - 803239-T5753C-6AQJ-66 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - T5753C-6AQJ-66
803239-T5753C-6AQJ-66
RF Transmitters - T5753C-6AQJ-66 803239-T5753C-6AQJ-66
Manufacturer: Microchip Technology Win Source Part Number: 803239-T5753C-6AQJ-6 6 Packaging: Reel Applications: TPM (Tire Pressure Monitor) Frequency: 310MHz ~ 350MHz Power - Output: 8dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Data Rate (Maximum): 32kBaud Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 4V

Manufacturer: Microchip Technology
Win Source Part Number: 803239-T5753C-6AQJ-66
Packaging: Reel
Applications: TPM (Tire Pressure Monitor)
Frequency: 310MHz ~ 350MHz
Power - Output: 8dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9mA
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Data Rate (Maximum): 32kBaud
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 4V

Buy Now
RF and Wireless - RF Transmitters - T5753C-6AQJ-66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
T5753C-6AQJ-66
RF and Wireless - RF Transmitters T5753C-6AQJ-66
RF TX IC ASK 310-350MHZ 8TSSOP

RF TX IC ASK 310-350MHZ 8TSSOP

Supplier's Site
RF Transmitters - T5753C-6AQJ-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
T5753C-6AQJ-66
RF Transmitters T5753C-6AQJ-66
RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 871-T5753C-6AQJ-66 T5753C-6AQJ-66TR-ND 803239-T5753C-6AQJ-66 T5753C-6AQJ-66 T5753C-6AQJ-66
Product Name 350MHZ Rf Transmitter RF Transmitters RF Transmitters - T5753C-6AQJ-66 RF and Wireless - RF Transmitters RF Transmitters
Applications TPM (Tire Pressure Monitor) TPM (Tire Pressure Monitor) TPM (Tire Pressure Monitor)
Package Type Tape & Reel (TR) Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
RF Modulation ASK, FSK Amplitude Shift Key; Frequency Shift Key
Features RoHS Antenna Connector RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CSR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
433MHZ Rf Transmitter - 871-PIC12LF1840T39AT-I/ST - ERSAELECTRONICS PTE. LTD.
Specs
Applications General Purpose
Package Type Tape & Reel (TR)
RF Modulation FSK, OOK
View Details
5 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details