Microchip Technology, Inc. RF Receivers T5744N-TGS

Description
- RF Receiver ASK 300MHz ~ 450MHz -108dBm PCB, Surface Mount 20-SOIC
Datasheet
Description
- RF Receiver ASK 300MHz ~ 450MHz -108dBm PCB, Surface Mount 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - T5744N-TGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
T5744N-TGS
RF Receivers T5744N-TGS
- RF Receiver ASK 300MHz ~ 450MHz -108dBm PCB, Surface Mount 20-SOIC

- RF Receiver ASK 300MHz ~ 450MHz -108dBm PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number T5744N-TGS
Product Name RF Receivers
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Features RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -108 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ATA6563-GAQW1 - 845558-ATA6563-GAQW1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
3 suppliers
Video Receiver - EVR-09E1AA-25 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier / RSS / De-Emphasis
View Details
Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details