- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC
RF RX ASK/FSK 300-450MHZ 20SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | T5743P6-TGS | T5743P6-TGS |
| Product Name | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Features | RoHS | |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -108 dBm | -108 dBm |