Microchip Technology, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY10EL12ZC SY10EL12ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 123341-SY10EL12ZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: -4.75 V to -5.5 V Alternative Parts (Cross-Reference): MC10EL12DR2; SY10EL12ZCTR; SY10EL12ZI; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 123341-SY10EL12ZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: -4.75 V to -5.5 V Alternative Parts (Cross-Reference): MC10EL12DR2; SY10EL12ZCTR; SY10EL12ZI; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY10EL12ZC - 123341-SY10EL12ZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY10EL12ZC
123341-SY10EL12ZC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY10EL12ZC 123341-SY10EL12ZC
Manufacturer: Microchip Technology Win Source Part Number: 123341-SY10EL12ZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: -4.75 V to -5.5 V Alternative Parts (Cross-Reference): MC10EL12DR2; SY10EL12ZCTR; SY10EL12ZI; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123341-SY10EL12ZC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: -4.75 V to -5.5 V
Alternative Parts (Cross-Reference): MC10EL12DR2; SY10EL12ZCTR; SY10EL12ZI;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 123341-SY10EL12ZC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY10EL12ZC
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4697EBRZ-RL7 - 910588-ADN4697EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details