Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SY10E337JC

Description
Win Source Part Number: 1260231-SY10E337JC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 3 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E337 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1260231-SY10E337JC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 3 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E337 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E337JC is a 3-bit registered bus transceiver designed for high-performance ECL systems. It features a maximum clock-to-bus propagation delay of 1500 ps for data transmission and 1000 ps for data reception. The device operates within an extended VEE range of -4.2V to -5.5V and is compatible with industry-standard 10KH and 100K ECL levels. The bus outputs are designed to drive a 25,Ѷ bus, while the receive outputs are optimized for 50,Ѷ. This transceiver includes synchronous and asynchronous bus enables, a non-inverting data path, and internal edge slow-down capacitors for the bus outputs. It supports a scannable implementation, allowing for serial data input and output through the SCAN and S-IN pins. The device is housed in a 28-pin PLCC package and includes additional ground pins for improved performance. The SY10E337JC is fully compatible with Motorola MC10E/100E337, making it suitable for various applications in digital communication systems.

Datasheet Summary
Powered by GS/AI

The SY10E337JC is a 3-bit registered bus transceiver designed for high-performance ECL systems. It features a maximum clock-to-bus propagation delay of 1500 ps for data transmission and 1000 ps for data reception. The device operates within an extended VEE range of -4.2V to -5.5V and is compatible with industry-standard 10KH and 100K ECL levels. The bus outputs are designed to drive a 25,Ѷ bus, while the receive outputs are optimized for 50,Ѷ. This transceiver includes synchronous and asynchronous bus enables, a non-inverting data path, and internal edge slow-down capacitors for the bus outputs. It supports a scannable implementation, allowing for serial data input and output through the SCAN and S-IN pins. The device is housed in a 28-pin PLCC package and includes additional ground pins for improved performance. The SY10E337JC is fully compatible with Motorola MC10E/100E337, making it suitable for various applications in digital communication systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260231-SY10E337JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260231-SY10E337JC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260231-SY10E337JC
Win Source Part Number: 1260231-SY10E337JC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 3 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E337 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260231-SY10E337JC
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 10E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 3
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E337
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SY10E337JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SY10E337JC
Buffers, Drivers, Receivers, Transceivers SY10E337JC
Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)

Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260231-SY10E337JC SY10E337JC
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details