Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SY10E336JZ TR

Description
Win Source Part Number: 1260232-SY10E336JZ TR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 3 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E336JZ TR,SY10E336JZTR Base Product Number: 10E336 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260232-SY10E336JZ TR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 3 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E336JZ TR,SY10E336JZTR Base Product Number: 10E336 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260232-SY10E336JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260232-SY10E336JZ TR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260232-SY10E336JZ TR
Win Source Part Number: 1260232-SY10E336JZ TR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 3 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E336JZ TR,SY10E336JZTR Base Product Number: 10E336 Product Status: Obsolete

Win Source Part Number: 1260232-SY10E336JZ TR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 3
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E336JZ TR,SY10E336JZTR
Base Product Number: 10E336
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1260232-SY10E336JZ TR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details