Microchip Technology, Inc. Quad Differential Receiver SY100EL17

Description
The SY100EL17V is a quad differential receiver. The device is functionally equivalent to the E116 device with the capability of operation from either a ECL supply voltage (-3.3V or -5V) or PECL supply voltage (+3.3V or +5V).The EL17V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL17V as its current sink/source capability is limited.Whenever used, the VBB pin should be bypassed to ground via a 0.01µf capacitor.Under open input conditions, the /D input will be biased at VCC/2 and the D input will be pulled down to VEE. This operation will force the Q output LOW and ensure stability. Additional Features 3.3V and 5V power supply options High bandwidth output transitions Internal 75KΩ input pull down resistors Available in 20-pin SOIC package
Datasheet
Description
The SY100EL17V is a quad differential receiver. The device is functionally equivalent to the E116 device with the capability of operation from either a ECL supply voltage (-3.3V or -5V) or PECL supply voltage (+3.3V or +5V).The EL17V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL17V as its current sink/source capability is limited.Whenever used, the VBB pin should be bypassed to ground via a 0.01µf capacitor.Under open input conditions, the /D input will be biased at VCC/2 and the D input will be pulled down to VEE. This operation will force the Q output LOW and ensure stability. Additional Features 3.3V and 5V power supply options High bandwidth output transitions Internal 75KΩ input pull down resistors Available in 20-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Differential Receiver - SY100EL17 - Microchip Technology, Inc.
Chandler, AZ, United States
Quad Differential Receiver
SY100EL17
Quad Differential Receiver SY100EL17
The SY100EL17V is a quad differential receiver. The device is functionally equivalent to the E116 device with the capability of operation from either a ECL supply voltage (-3.3V or -5V) or PECL supply voltage (+3.3V or +5V).The EL17V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL17V as its current sink/source capability is limited.Whenever used, the VBB pin should be bypassed to ground via a 0.01µf capacitor.Under open input conditions, the /D input will be biased at VCC/2 and the D input will be pulled down to VEE. This operation will force the Q output LOW and ensure stability. Additional Features 3.3V and 5V power supply options High bandwidth output transitions Internal 75KΩ input pull down resistors Available in 20-pin SOIC package

The SY100EL17V is a quad differential receiver. The device is functionally equivalent to the E116 device with the capability of operation from either a ECL supply voltage (-3.3V or -5V) or PECL supply voltage (+3.3V or +5V).The EL17V provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL17V as its current sink/source capability is limited.Whenever used, the VBB pin should be bypassed to ground via a 0.01µf capacitor.Under open input conditions, the /D input will be biased at VCC/2 and the D input will be pulled down to VEE. This operation will force the Q output LOW and ensure stability.

Additional Features

  • 3.3V and 5V power supply options
  • High bandwidth output transitions
  • Internal 75KΩ input pull down resistors
  • Available in 20-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Receivers
Product Number SY100EL17
Product Name Quad Differential Receiver
Package Type Surface Mount; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details