The SY100E337JC is a 3-bit registered bus transceiver designed for high-performance ECL systems. It operates within a voltage range of -4.2V to -5.5V and features both synchronous and asynchronous bus enables. The device includes bus outputs that drive a 25,Ѷ bus and receive outputs designed for 50,Ѷ. It supports a maximum clock to bus propagation delay of 1500ps and a maximum clock to Q propagation delay of 1000ps. The transceiver is non-inverting and includes internal edge slow-down capacitors for improved signal integrity. The SY100E337JC is housed in a 28-pin PLCC package and is fully compatible with industry-standard ECL levels. It also features additional ground pins for enhanced grounding. The device includes input pulldown resistors and supports scan mode operation, allowing for serial data input and output. The operating temperature range is from 0°C to 85°C, making it suitable for various applications.
Win Source Part Number: 1260256-SY100E337JC
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 100E
Package: Bulk
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 3
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E337
RoHS Status: RoHS non-compliant
Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1260256-SY100E337JC | SY100E337JC |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 28-LCC (J-Lead) |