Microchip Technology, Inc. Microprocessors SAM9X60D1G-I/LZB

Description
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 150-SAM9X60D1G-I/LZB-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz

ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz

Buy Now Datasheet
Embedded - Microprocessors - SAM9X60D1G-I/LZB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SAM9X60D1G-I/LZB
Embedded - Microprocessors SAM9X60D1G-I/LZB
SAM9X60 SOM,DDR,NAND,EPHY,PM IC

SAM9X60 SOM,DDR,NAND,EPHY,PMIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60D1G-I/LZB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SAM9X60D1G-I/LZB
Integrated Circuits (ICs) - Embedded - Microprocessors SAM9X60D1G-I/LZB
IC MPU SAM9X 600MHZ

IC MPU SAM9X 600MHZ

Supplier's Site
Microprocessors - SAM9X60D1G-I/LZB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SAM9X60D1G-I/LZB
Microprocessors SAM9X60D1G-I/LZB
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz

ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 150-SAM9X60D1G-I/LZB-ND SAM9X60D1G-I/LZB SAM9X60D1G-I/LZB SAM9X60D1G-I/LZB
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D27C-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers