Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tray
Product Status: Active
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.0
Modulation: GFSK
Frequency: 2.4GHz
Data Rate: 10kbps
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | RN4870-I/RM130 | RN4870-I/RM130-ND | RN4870-I/RM130 | RN4870-I/RM130 | |
| Product Name | RF and Wireless RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| RF Modulation | Frequency Shift Key | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Sensitivity | -90 dBm | -90 dBm | -90 dBm |