Microchip Technology, Inc. 800MHZ 1GHZ Rf Transmitter MICRF103BM

Description
RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103BM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103BM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800MHZ 1GHZ Rf Transmitter
871-MICRF103BM
800MHZ 1GHZ Rf Transmitter 871-MICRF103BM
RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103BM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103BM can be used for catalog matching and distributor lookup.

RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103BM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - MICRF103BM-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
MICRF103BM-ND
RF Transmitters MICRF103BM-ND
"RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"

"RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF Transmitters - MICRF103BM - 003579-MICRF103BM - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - MICRF103BM
003579-MICRF103BM
RF Transmitters - MICRF103BM 003579-MICRF103BM
Manufacturer: Microchip Technology Win Source Part Number: 003579-MICRF103BM Packaging: Tube/Rail Applications: RKE Frequency: 800MHz to 1GHz Power - Output: -3dBm Data Interface: PCB, Surface Mount Data Rate (Max): 115 kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 19mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003579-MICRF103BM
Packaging: Tube/Rail
Applications: RKE
Frequency: 800MHz to 1GHz
Power - Output: -3dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 115 kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 19mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
RF Transmitters - MICRF103BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
MICRF103BM
RF Transmitters MICRF103BM
RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RF Transmitters - MICRF103BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
MICRF103BM
RF Transmitters MICRF103BM
RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - MICRF103BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
MICRF103BM
RF and Wireless - RF Transmitters MICRF103BM
RF TX IC ASK 800MHZ-1GHZ 8SOIC

RF TX IC ASK 800MHZ-1GHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 871-MICRF103BM MICRF103BM-ND 003579-MICRF103BM MICRF103BM MICRF103BM
Product Name 800MHZ 1GHZ Rf Transmitter RF Transmitters RF Transmitters - MICRF103BM RF Transmitters RF and Wireless - RF Transmitters
Applications RKE RKE RKE
Package Type Tube Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
RF Modulation ASK, OOK On-Off Keyed; Amplitude Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module - QPF7551 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5330 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 150-BM64SPKS1MC2-00M3AA-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2402 to 2480 MHz
View Details
3 suppliers
Amplified HumPRO™  Series High Power Data Transceiver with U.FL Connector - HUM-A-900-PRO-UFL - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Radio Technique Frequency-Hopping Spread Spectrum
View Details
2 suppliers