Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1235701-RN4020-V/RMB
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Data Rate: 1Mbps
Memory Size: 64kB Flash
Antenna Type: Integrated, Trace
Power - Output: 7.5dBm
Sensitivity: -92.5dBm
Current - Receiving: 16mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: AIO, PIO, SPI, UART
Current - Transmitting: 16mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -30°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Firmware Version: 1.3.3
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: RN4020
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | RN4020-V/RMBEC133 | 1235701-RN4020-V/RMBEC133 | RN4020-V/RMBEC133-ND | RN4020-V/RMBEC133 | RN4020-V/RMBEC133 |
| Product Name | Bluetooth Module | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -92.5 dBm | -92.5 dBm | -92.5 dBm | -92.5 dBm | |
| Output Power | 7.5 dBm | 7.5 dBm | 7.5 dBm | 7.5 dBm |