Microchip Technology, Inc. RF Transceiver Modules and Modems RN4020-V/RM120

Description
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN4020-V/RM120-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN4020-V/RM120-ND
RF Transceiver Modules and Modems RN4020-V/RM120-ND
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules - RN4020-V/RM120 - 851729-RN4020-V/RM120 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - RN4020-V/RM120
851729-RN4020-V/RM120
RF Transceiver Modules - RN4020-V/RM120 851729-RN4020-V/RM120
Manufacturer: Microchip Technology Win Source Part Number: 851729-RN4020-V/RM12 0 Features: Transceiver Module Package: Tray Family Name: RN4020 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Microchip Technology
Win Source Part Number: 851729-RN4020-V/RM120
Features: Transceiver Module
Package: Tray
Family Name: RN4020
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet
Bluetooth Module - RN4020-V/RM120 - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
RN4020-V/RM120
Bluetooth Module RN4020-V/RM120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver Modules and Modems - RN4020-V/RM120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN4020-V/RM120
RF and Wireless - RF Transceiver Modules and Modems RN4020-V/RM120
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - RN4020-V/RM120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN4020-V/RM120
RF Transceiver Modules and Modems RN4020-V/RM120
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number RN4020-V/RM120-ND 851729-RN4020-V/RM120 RN4020-V/RM120 RN4020-V/RM120 RN4020-V/RM120
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - RN4020-V/RM120 Bluetooth Module RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -92.5 dBm -92.5 dBm -92.5 dBm
Output Power 7.5 dBm 7.5 dBm 7.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF and Wireless - RF Transceiver Modules and Modems - 1373292-BM64SPKA1MC2-0001AA - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
View Details
5 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details