Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Win Source Part Number: 1373292-BM64SPKA1MC2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: Module
Base Product Number: BM64
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3.2V ~ 4.2V
RF Family/Standard: Bluetooth
Antenna Type: Integrated, Trace
Data Rate: 3Mbps
Protocol: Bluetooth v5.0
Modulation: 8DPSK, DQPSK, GFSK
Power - Output: 2dBm
Sensitivity: -90dBm
Serial Interfaces: I²S, UART
Current - Receiving: 15mA
Current - Transmitting: 15mA
Firmware Version: DSPK1.1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
| DigiKey | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | BM64SPKA1MC2-0001AA-ND | 1373292-BM64SPKA1MC2-0001AA | BM64SPKA1MC2-0001AA | BM64SPKA1MC2-0001AA | BM64SPKA1MC2-0001AA |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | ||||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -90 dBm | -90 dBm | -90 dBm | -90 dBm | |
| Output Power | 2 dBm | 2 dBm | 2 dBm | 2 dBm |