Win Source Part Number: 1088993-RN171XVS-I/R
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Bag
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate: 54Mbps
Antenna Type: Antenna Not Included, RP-SMA
Power - Output: 12dBm
Sensitivity: -83dBm
Current - Receiving: 40mA
RF Family/Standard: WiFi
Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM
Serial Interfaces: UART
Current - Transmitting: 180mA
Voltage - Supply: 3V ~ 3.7V
Package / Case: 49-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): HMC641ALP4E; RN171XVW-I/RM; RN171XVU-I/RM; RN4020-V/RM; CYBLE-222014-01RN-17
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 4.41
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Other Names: RN171XVSIRM
Base Product Number: RN171
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Surface Mount
RF TXRX MODULE WIFI RP-SMA SMD
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1088993-RN171XVS-I/RM | RN171XVS-I/RM-ND | RN171XVS-I/RM | RN171XVS-I/RM |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -83 dBm | -83 dBm | -83 dBm | -83 dBm |
| Output Power | 12 dBm | 12 dBm | 12 dBm | 12 dBm |