Microchip Technology, Inc. RF Transmitters PIC12F529T39A-I/ST

Description
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - PIC12F529T39A-I/ST-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
PIC12F529T39A-I/ST-ND
RF Transmitters PIC12F529T39A-I/ST-ND
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
433MHZ Rf Transmitter - 871-PIC12F529T39A-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Transmitter
871-PIC12F529T39A-I/ST
433MHZ Rf Transmitter 871-PIC12F529T39A-I/ST
RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12F529T39A-I/ST from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PIC12F529T39A-I/ ST can be used for catalog matching and distributor lookup.

RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12F529T39A-I/ST from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PIC12F529T39A-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - PIC12F529T39A-I/ST - 1088165-PIC12F529T39A-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - PIC12F529T39A-I/ST
1088165-PIC12F529T39A-I/ST
RF Transmitters - PIC12F529T39A-I/ST 1088165-PIC12F529T39A-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1088165-PIC12F529T39 A-I/ST Packaging: Tube/Rail Applications: General Purpose Frequency: 310MHz, 433MHz, 868MHz, 915MHz Memory Size: 64kB Flash, 201b SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 100kbps Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 17.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088165-PIC12F529T39A-I/ST
Packaging: Tube/Rail
Applications: General Purpose
Frequency: 310MHz, 433MHz, 868MHz, 915MHz
Memory Size: 64kB Flash, 201b SRAM
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 100kbps
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 17.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - PIC12F529T39A-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
PIC12F529T39A-I/ST
RF Transmitters PIC12F529T39A-I/ST
RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)

RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - PIC12F529T39A-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
PIC12F529T39A-I/ST
RF and Wireless - RF Transmitters PIC12F529T39A-I/ST
RF TX IC FSK 310/433MHZ 14TSSOP

RF TX IC FSK 310/433MHZ 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number PIC12F529T39A-I/ST-ND 871-PIC12F529T39A-I/ST 1088165-PIC12F529T39A-I/ST PIC12F529T39A-I/ST PIC12F529T39A-I/ST
Product Name RF Transmitters 433MHZ Rf Transmitter RF Transmitters - PIC12F529T39A-I/ST RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications General Purpose General Purpose General Purpose
RF Modulation On-Off Keyed; Frequency Shift Key FSK, OOK
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details