Manufacturer: Microchip Technology
Win Source Part Number: 802443-PD70211ILQ-TR
Packaging: Reel
Type: Controller (PD), DC/DC
Current - Supply: 1mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 57V (Maximum)
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 36-QFN (6x6)
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 36-QFN (6x6)
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 36-QFN (6x6)
POE PD CONTROLLER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC POE CNTRL 1 CHANNEL 36QFN
IC POE CNTRL 1 CHANNEL 36QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | PD70211ILQ-TR | PD70211ILQ-CT-ND | 52AH7393 | PD70211ILQ-TR | PD70211ILQ-TR |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70211ILQ-TR | Power Over Ethernet (PoE) Controllers | Poe Pd Controller, -40 To 85Deg C Rohs Compliant Microchip | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at | RoHS |