Microchip Technology, Inc. IEEE 802.3af, PD Front-end IC w/internal 0.6 Ohm FET PD70100

Description
The PD70100 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s PD70100 is optimized for PD applications compliant with IEEE 802.3af Type 1 standards. The IC family’s components can be used in both indoor and outdoor applications. The device family meets all PD-side-standards such as: • Detection • Classification • Integrated isolation switch with inrush current limiter, and over-current protection In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick re-detection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Designed to support IEEE 802.3af Type 1 applications PD detection & programmable classification signature Signature resistor disconnection after detection Integrated 0.6Ω isolating switch and inrush current limiter Less than 10 µA offset current during detection Single DC Voltage Input (37V – 57V) Wide operating temperature range: −40°C to 85°C On-chip thermal protection 12-pin, 3 × 4mm DFN MSL3, RoHS compliant
Datasheet
Description
The PD70100 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s PD70100 is optimized for PD applications compliant with IEEE 802.3af Type 1 standards. The IC family’s components can be used in both indoor and outdoor applications. The device family meets all PD-side-standards such as: • Detection • Classification • Integrated isolation switch with inrush current limiter, and over-current protection In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick re-detection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Designed to support IEEE 802.3af Type 1 applications PD detection & programmable classification signature Signature resistor disconnection after detection Integrated 0.6Ω isolating switch and inrush current limiter Less than 10 µA offset current during detection Single DC Voltage Input (37V – 57V) Wide operating temperature range: −40°C to 85°C On-chip thermal protection 12-pin, 3 × 4mm DFN MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3af, PD Front-end IC w/internal 0.6 Ohm FET - PD70100 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3af, PD Front-end IC w/internal 0.6 Ohm FET
PD70100
IEEE 802.3af, PD Front-end IC w/internal 0.6 Ohm FET PD70100
The PD70100 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s PD70100 is optimized for PD applications compliant with IEEE 802.3af Type 1 standards. The IC family’s components can be used in both indoor and outdoor applications. The device family meets all PD-side-standards such as: • Detection • Classification • Integrated isolation switch with inrush current limiter, and over-current protection In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick re-detection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Designed to support IEEE 802.3af Type 1 applications PD detection & programmable classification signature Signature resistor disconnection after detection Integrated 0.6Ω isolating switch and inrush current limiter Less than 10 µA offset current during detection Single DC Voltage Input (37V – 57V) Wide operating temperature range: −40°C to 85°C On-chip thermal protection 12-pin, 3 × 4mm DFN MSL3, RoHS compliant

The PD70100 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s PD70100 is optimized for PD applications compliant with IEEE 802.3af Type 1 standards. The IC family’s components can be used in both indoor and outdoor applications.

The device family meets all PD-side-standards such as:
• Detection
• Classification
• Integrated isolation switch with inrush current limiter, and over-current protection

In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick re-detection capability in case the RJ-45 plug is disconnected and reconnected within a short time span.

Start your PoE PD power supply design using Microchip MPLAB® Analog Designer.

Additional Features

  • Designed to support IEEE 802.3af Type 1 applications
  • PD detection & programmable classification signature
  • Signature resistor disconnection after detection
  • Integrated 0.6Ω isolating switch and inrush current limiter
  • Less than 10 µA offset current during detection
  • Single DC Voltage Input (37V – 57V)
  • Wide operating temperature range: −40°C to 85°C
  • On-chip thermal protection
  • 12-pin, 3 × 4mm DFN
  • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PD70100
Product Name IEEE 802.3af, PD Front-end IC w/internal 0.6 Ohm FET
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3404-A-GMRDKR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 1.5 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200R-035200-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers