Microchip Technology, Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR PD69208T4ILQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 801125-PD69208T4ILQ- TR Packaging: Reel Type: Controller (PD) Power - Max: 95W Internal Switch(s): Yes Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 32V ~ 57V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 801125-PD69208T4ILQ- TR Packaging: Reel Type: Controller (PD) Power - Max: 95W Internal Switch(s): Yes Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 32V ~ 57V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR - PD69208T4ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR
PD69208T4ILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR PD69208T4ILQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 801125-PD69208T4ILQ- TR Packaging: Reel Type: Controller (PD) Power - Max: 95W Internal Switch(s): Yes Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 32V ~ 57V

Manufacturer: Microchip Technology
Win Source Part Number: 801125-PD69208T4ILQ-TR
Packaging: Reel
Type: Controller (PD)
Power - Max: 95W
Internal Switch(s): Yes
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 32V ~ 57V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69208T4ILQ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69208T4ILQ-TR
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PD69208T4ILQ-TR
PMIC - Power Over Ethernet (PoE) Controllers PD69208T4ILQ-TR
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PD69208T4ILQ-TR PD69208T4ILQ-TR PD69208T4ILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Ports 8
Unlock Full Specs
to access all available technical data

Similar Products