Microchip Technology, Inc. Power Over Ethernet (PoE) Controllers PD69200C-021119-TR

Description
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 150-PD69200C-021119-TR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
150-PD69200C-021119-TR-ND
Power Over Ethernet (PoE) Controllers 150-PD69200C-021119-TR-ND
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)

Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PD69200C-021119-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69200C-021119-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69200C-021119-TR
Win Source Part Number: 1342440-PD69200C-021 119-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tape & Reel Standard Package: 1 Power - Max: 90 W Internal Switch(s): No Number of Channels: 48 Standards: 802.3at (PoE+) , 802.3af (PoE) , 802.3bt Auxiliary Sense: Yes Voltage - Supply: 3V ~ 3.63V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: PD69200 Product Status: Obsolete

Win Source Part Number: 1342440-PD69200C-021119-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tape & Reel
Standard Package: 1
Power - Max: 90 W
Internal Switch(s): No
Number of Channels: 48
Standards: 802.3at (PoE+) , 802.3af (PoE) , 802.3bt
Auxiliary Sense: Yes
Voltage - Supply: 3V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: PD69200
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69200C-021119-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69200C-021119-TR
MCU

MCU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 150-PD69200C-021119-TR-ND PD69200C-021119-TR PD69200C-021119-TR
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3462-E04-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200C-022419-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details