Microchip Technology, Inc. IEEE 802.3af/at 8 port PoE PSE Manager PD39208

Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD39208 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD39210 external MCU, it performs as a PSE system designed specifically to support the IEEE 802.3at standard. The PD39208 supports supply voltages between 32V and 57V without additional power supply sources. An on-going monitoring of system parameters for the host software is available via system communication. Internal thermal protection is implemented in the chip. PD39208 is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD39208 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features Part of PD39210 + PD39208 chip set 8 independent PoE channels Complies with IEEE 802.3af and IEEE 802.3at Drives 2-pair power ports Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring / protection Wide ambient temperature range: -40°C to +85°C On-chip over-temperature thermal protection and monitoring Low power dissipation (0.1ohm sense resistor and 0.2ohm MOSFET Rdson per channel) Power soft start mechanism, Internal power on reset Can cascade up to six (6) PoE devices (48 physical 2-pair ports) Detailed port status Programmable threshold temperature alarm limit Interrupt out pin for system and port events Forced port power ON function Port power limit setting, port matrix and priority 56-pin, 8 mm x 8 mm QFN package
Datasheet
Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD39208 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD39210 external MCU, it performs as a PSE system designed specifically to support the IEEE 802.3at standard. The PD39208 supports supply voltages between 32V and 57V without additional power supply sources. An on-going monitoring of system parameters for the host software is available via system communication. Internal thermal protection is implemented in the chip. PD39208 is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD39208 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features Part of PD39210 + PD39208 chip set 8 independent PoE channels Complies with IEEE 802.3af and IEEE 802.3at Drives 2-pair power ports Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring / protection Wide ambient temperature range: -40°C to +85°C On-chip over-temperature thermal protection and monitoring Low power dissipation (0.1ohm sense resistor and 0.2ohm MOSFET Rdson per channel) Power soft start mechanism, Internal power on reset Can cascade up to six (6) PoE devices (48 physical 2-pair ports) Detailed port status Programmable threshold temperature alarm limit Interrupt out pin for system and port events Forced port power ON function Port power limit setting, port matrix and priority 56-pin, 8 mm x 8 mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3af/at 8 port PoE PSE Manager - PD39208 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3af/at 8 port PoE PSE Manager
PD39208
IEEE 802.3af/at 8 port PoE PSE Manager PD39208
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD39208 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD39210 external MCU, it performs as a PSE system designed specifically to support the IEEE 802.3at standard. The PD39208 supports supply voltages between 32V and 57V without additional power supply sources. An on-going monitoring of system parameters for the host software is available via system communication. Internal thermal protection is implemented in the chip. PD39208 is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD39208 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features Part of PD39210 + PD39208 chip set 8 independent PoE channels Complies with IEEE 802.3af and IEEE 802.3at Drives 2-pair power ports Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring / protection Wide ambient temperature range: -40°C to +85°C On-chip over-temperature thermal protection and monitoring Low power dissipation (0.1ohm sense resistor and 0.2ohm MOSFET Rdson per channel) Power soft start mechanism, Internal power on reset Can cascade up to six (6) PoE devices (48 physical 2-pair ports) Detailed port status Programmable threshold temperature alarm limit Interrupt out pin for system and port events Forced port power ON function Port power limit setting, port matrix and priority 56-pin, 8 mm x 8 mm QFN package

The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD39208 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD39210 external MCU, it performs as a PSE system designed specifically to support the IEEE 802.3at standard. The PD39208 supports supply voltages between 32V and 57V without additional power supply sources. An on-going monitoring of system parameters for the host software is available via system communication. Internal thermal protection is implemented in the chip. PD39208 is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD39208 is available in a 56 pin, 8 mm x 8 mm QFN package.

Additional Features

  • Part of PD39210 + PD39208 chip set
  • 8 independent PoE channels
  • Complies with IEEE 802.3af and IEEE 802.3at
  • Drives 2-pair power ports
  • Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators
  • Input voltage out of range protection, voltage monitoring / protection
  • Wide ambient temperature range: -40°C to +85°C
  • On-chip over-temperature thermal protection and monitoring
  • Low power dissipation (0.1ohm sense resistor and 0.2ohm MOSFET Rdson per channel)
  • Power soft start mechanism, Internal power on reset
  • Can cascade up to six (6) PoE devices (48 physical 2-pair ports)
  • Detailed port status
  • Programmable threshold temperature alarm limit
  • Interrupt out pin for system and port events
  • Forced port power ON function
  • Port power limit setting, port matrix and priority
  • 56-pin, 8 mm x 8 mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PD39208
Product Name IEEE 802.3af/at 8 port PoE PSE Manager
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453C-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - MIC2358YLQ - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 44 to 60 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
2 suppliers