Microchip Technology, Inc. 1port,60W, IEEE 802.3bt industrial midspan PD-9501GCI

Description
The single-port PoE midspan is a high-power solution for remote powering of current and emerging high-power indoor applications. Generating 60W, the PD-9501GCI enables remote power for a new range of applications including wireless access points, Pan-Tilt Zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE wireless access points. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3bt (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class A, EN50532 Class A (emissions), EN55024 (immunity) Safety: UL 508 Shock: IEC 60068-2-27 Freefall: IEC 60068-2-31 Vibration: IEC 60068-2-6 Compact design
Datasheet
Description
The single-port PoE midspan is a high-power solution for remote powering of current and emerging high-power indoor applications. Generating 60W, the PD-9501GCI enables remote power for a new range of applications including wireless access points, Pan-Tilt Zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE wireless access points. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3bt (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class A, EN50532 Class A (emissions), EN55024 (immunity) Safety: UL 508 Shock: IEC 60068-2-27 Freefall: IEC 60068-2-31 Vibration: IEC 60068-2-6 Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1port,60W, IEEE 802.3bt industrial midspan - PD-9501GCI - Microchip Technology, Inc.
Chandler, AZ, United States
1port,60W, IEEE 802.3bt industrial midspan
PD-9501GCI
1port,60W, IEEE 802.3bt industrial midspan PD-9501GCI
The single-port PoE midspan is a high-power solution for remote powering of current and emerging high-power indoor applications. Generating 60W, the PD-9501GCI enables remote power for a new range of applications including wireless access points, Pan-Tilt Zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE wireless access points. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3bt (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class A, EN50532 Class A (emissions), EN55024 (immunity) Safety: UL 508 Shock: IEC 60068-2-27 Freefall: IEC 60068-2-31 Vibration: IEC 60068-2-6 Compact design

The single-port PoE midspan is a high-power solution for remote powering of current and emerging high-power indoor applications. Generating 60W, the PD-9501GCI enables remote power for a new range of applications including wireless access points, Pan-Tilt Zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE wireless access points.

Additional Features

  • Number of ports: 1
  • PoE output: 60W
  • Data rates: 10/100/1000 Mbps
  • Power input: DC
  • Industrial rated: IP30
  • Regulatory compliance: IEEE 802.3bt (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class A, EN50532 Class A (emissions), EN55024 (immunity)
  • Safety: UL 508
  • Shock: IEC 60068-2-27
  • Freefall: IEC 60068-2-31
  • Vibration: IEC 60068-2-6
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PD-9501GCI
Product Name 1port,60W, IEEE 802.3bt industrial midspan
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Si3474B-IM Power Over Ethernet (PoE) Multi-Port PSE Controllers - Si3474B-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details