Microchip Technology, Inc. 1200V/Phase leg/SiC Mosfet modules MSCSM120AM042CT6LIAG-Module

Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: SP6C LI
Datasheet
Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: SP6C LI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Phase leg/SiC Mosfet modules - MSCSM120AM042CT6LIAG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Phase leg/SiC Mosfet modules
MSCSM120AM042CT6LIAG-Module
1200V/Phase leg/SiC Mosfet modules MSCSM120AM042CT6LIAG-Module
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: SP6C LI
  • SiC Power MOSFET
  • Low RDS(on)
  • High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring (optional)
  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Phase leg
    • VDSS (V): 1200
    • RDSon (mR) typ: 4.2
    • Current (A) Tc=80C: 394
    • Silicon type: SiC Mosfet
    • Package: SP6C LI
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number MSCSM120AM042CT6LIAG-Module
Product Name 1200V/Phase leg/SiC Mosfet modules
Technology MOSFET; SiC
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules PIM - 6th-Gen V Series Model: 7MBR25VW120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M721
Output Voltage 1200 volts
View Details
Semiconductor Power Modules - ESD5V0L1B-02V H6327 - ODG (Origin Data Global)
Specs
Technology Rectifier
View Details
1200V Field Stop IGBT - IGBT-FIELDSTOP-1200V - Microchip Technology, Inc.
Specs
Technology IGBT
Package SOT-227, TO-247, TO-247-MAX, TO-264, TO-264-MAX, TO-268
View Details
flow PHASE 0 + NTC Power Module - 10-FZ122PB050SC02-M817F08 - Vincotech GmbH
Specs
Technology IGBT; IGBT4
Configuration Half-Bridge
Output Voltage 1200 volts
View Details