Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer: Microchip Technology
Win Source Part Number: 810256-MRF24J40MAT-I
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Antenna Type: Integrated, Trace
Power - Output: 0dBm
Sensitivity: -94dBm
Current - Receiving: 19mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI
Current - Transmitting: 23mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Part Number Series: MRF24J40M
RF TXRX MOD 802.15.4 TRC ANT SMD
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | MRF24J40MAT-I/RM | MRF24J40MAT-I/RMDKR-ND | 810256-MRF24J40MAT-I/RM | MRF24J40MAT-I/RM | MRF24J40MAT-I/RM |
| Product Name | Zigbee Module | RF Transceiver Modules and Modems | RF Transceiver Modules - MRF24J40MAT-I/RM | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -94 dBm | -94 dBm | -94 dBm | -94 dBm | |
| Output Power | 0.0 dBm | 0.0 dBm | 0.0 dBm | 0.0 dBm | |
| Package Type | Surface Mount; Module | Surface Mount | Surface Mount; Module |