Microchip Technology, Inc. MRF24J40

Description
MRF24J40 is a complete IEEE 802.15.4 radio and operates in the 2.4GHz freq band. The MRF24J40 supports ZigBee™, MiWi™ and proprietary protocols to provide an ideal solution for wireless sensor networks, home automation, building automation and consumer applications. For a modular solution based on the MRF24J40, Microchip offers the MRF24J40MA and MRF24J40MD. These fully-certified modules minimize product development and enable quick time to market. Additional Features Complete IEEE 802.15.4 radio Supports ZigBee™ and MiWi™ protocols Simple four-wire SPI interface Integrated 20 MHz and 32.768 kHz oscillator drive Low current consumption Hardware CSMA-CA Mechanism Automatic ACK response Hardware security engine (AES-128) Automatic packet retransmit capable Small 40-pin leadless QFN 6x6 mm2 package
Datasheet
Description
MRF24J40 is a complete IEEE 802.15.4 radio and operates in the 2.4GHz freq band. The MRF24J40 supports ZigBee™, MiWi™ and proprietary protocols to provide an ideal solution for wireless sensor networks, home automation, building automation and consumer applications. For a modular solution based on the MRF24J40, Microchip offers the MRF24J40MA and MRF24J40MD. These fully-certified modules minimize product development and enable quick time to market. Additional Features Complete IEEE 802.15.4 radio Supports ZigBee™ and MiWi™ protocols Simple four-wire SPI interface Integrated 20 MHz and 32.768 kHz oscillator drive Low current consumption Hardware CSMA-CA Mechanism Automatic ACK response Hardware security engine (AES-128) Automatic packet retransmit capable Small 40-pin leadless QFN 6x6 mm2 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MRF24J40 - Microchip Technology, Inc.
Chandler, AZ, United States
MRF24J40 is a complete IEEE 802.15.4 radio and operates in the 2.4GHz freq band. The MRF24J40 supports ZigBee™, MiWi™ and proprietary protocols to provide an ideal solution for wireless sensor networks, home automation, building automation and consumer applications. For a modular solution based on the MRF24J40, Microchip offers the MRF24J40MA and MRF24J40MD. These fully-certified modules minimize product development and enable quick time to market. Additional Features Complete IEEE 802.15.4 radio Supports ZigBee™ and MiWi™ protocols Simple four-wire SPI interface Integrated 20 MHz and 32.768 kHz oscillator drive Low current consumption Hardware CSMA-CA Mechanism Automatic ACK response Hardware security engine (AES-128) Automatic packet retransmit capable Small 40-pin leadless QFN 6x6 mm2 package

MRF24J40 is a complete IEEE 802.15.4 radio and operates in the 2.4GHz freq band. The MRF24J40 supports ZigBee™, MiWi™ and proprietary protocols to provide an ideal solution for wireless sensor networks, home automation, building automation and consumer applications.
For a modular solution based on the MRF24J40, Microchip offers the MRF24J40MA and MRF24J40MD. These fully-certified modules minimize product development and enable quick time to market.

Additional Features

    • Complete IEEE 802.15.4 radio
    • Supports ZigBee™ and MiWi™ protocols
    • Simple four-wire SPI interface
    • Integrated 20 MHz and 32.768 kHz oscillator drive
    • Low current consumption
    • Hardware CSMA-CA Mechanism
    • Automatic ACK response
    • Hardware security engine (AES-128)
    • Automatic packet retransmit capable
    • Small 40-pin leadless QFN 6x6 mm2 package
Buy Now Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number MRF24J40
Package Type Other; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADBF532WBSTZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Engine Knock Signal Processor - HIP9011ABZT - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details