Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TX IC ASK 290-980MHZ 24VFQFN Product overview: MICRF405YML-TR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 980MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF405YML-TR can be used for catalog matching and distributor lookup.
RF Transmitter ASK, FSK 290MHz ~ 980MHz 10dBm 200kbps PCB, Surface Mount Antenna 24-VFQFN Exposed Pad, 24-MLF®
RF Transmitter ASK, FSK 290MHz ~ 980MHz 10dBm 200kbps PCB, Surface Mount Antenna 24-VFQFN Exposed Pad, 24-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 103229-MICRF405YML-T
Packaging: Cut Reel
Applications: ISM
Frequency: 290MHz to 980MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 200kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 18mA
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 125°C
Dimension: 24-VFQFN Exposed Pad, 24-MLF
Supply Voltage - Operating: 2.2 V to 3.6 V
RF TX IC ASK 290-980MHZ 24VFQFN
RF Transmitter ASK, FSK 290MHz ~ 980MHz 10dBm 200kbps PCB, Surface Mount Antenna 24-VFQFN Exposed Pad, 24-MLF®
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | MICRF405YML-TR | 871-MICRF405YML-TR | 576-1965-2-ND | 103229-MICRF405YML-TR | MICRF405YML-TR | MICRF405YML-TR |
| Product Name | RF Transmitter Module | 980MHZ Rf Transmitter | RF Transmitters | RF Transmitters - MICRF405YML-TR | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | Transmitter | ||||
| Applications | ISM | ISM | ASK, FSK | |||
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad, 24-MLF® | Surface Mount; 24-VFQFN Exposed Pad, 24-MLF® | |||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | ||||
| Features | RoHS | Antenna Connector | RoHS |