RF TXRX MOD CELL TH+ U.FL SMD
Cellular LoRa™ Transceiver Module 902MHz ~ 928MHz Integrated, Trace + U.FL Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 591-MTXDOT-NA1-A00-1000-ND | MTXDOT-NA1-A00-1000 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 902 to 928 MHz | 902 to 928 MHz |
| Sensitivity | -130 dBm | -130 dBm |
| Output Power | 19 dBm | 19 dBm |