Manufacturer: Microchip Technology
Win Source Part Number: 023345-MICRF220AYQS
Packaging: Tube/Rail
Features: RSSI Equipped
Applications: General Purpose
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112.5dBm
Data Rate (Max): 20kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 6mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF220AYQS from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF220AYQS can be used for catalog matching and distributor lookup.
RF RX ASK/OOK 300-450MHZ 16QSOP
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP
RF RECEIVER, ASK/OOK, QSOP-16; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-110dBm; Data Rate:20Kbps; Receiving Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RF Receiver RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 023345-MICRF220AYQS | 870-MICRF220AYQS | MICRF220AYQS | MICRF220AYQS | 64AH4094 |
| Product Name | RF Receivers - MICRF220AYQS | 450MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers | Rf Receiver, Ask/ook, Qsop-16; Frequency Min Microchip |
| Package Type | 16-QSOP | Tube | Surface Mount; Surface Mount | Surface Mount; 16-SSOP (0.154\", 3.90mm Width) | |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Sensitivity | -112 dBm | -112 dBm | -112 dBm | -110 dBm | |
| Operating Frequency | 300 to 450 MHz | 300 to 450 MHz | 300 to 450 MHz | 300 to 450 MHz | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | 3 to 3.6 volts |