Manufacturer: Microchip Technology
Win Source Part Number: 1223456-MICRF219AAYQ
Packaging: Tube
Features: RSSI Equipped
Applications: General Purpose
Frequency: 300MHz ~ 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112.5dBm
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Receiving Current: 4.3mA
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF219AAYQS from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF219AAYQS can be used for catalog matching and distributor lookup.
RF RX ASK/OOK 300-450MHZ 16QSOP
- RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm PCB, Surface Mount 16-QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1223456-MICRF219AAYQS | 870-MICRF219AAYQS | MICRF219AAYQS | MICRF219AAYQS |
| Product Name | RF Receivers - MICRF219AAYQS | 450MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -112 dBm | -112 dBm | -112 dBm | |
| Operating Frequency | 300 to 450 MHz | 300 to 450 MHz | 300 to 450 MHz | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts |
| Applications | General Purpose | General Purpose |