Microchip Technology, Inc. RF Receivers - MICRF213AYQS MICRF213AYQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 023344-MICRF213AYQS Packaging: Tube/Rail Applications: ISM, Garage Door Openers, RKE Frequency: 300MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 7.2 kbps Modulation or Protocol: AM, OOK Current - Receiving: 3.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023344-MICRF213AYQS Packaging: Tube/Rail Applications: ISM, Garage Door Openers, RKE Frequency: 300MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 7.2 kbps Modulation or Protocol: AM, OOK Current - Receiving: 3.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF213AYQS - 023344-MICRF213AYQS - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF213AYQS
023344-MICRF213AYQS
RF Receivers - MICRF213AYQS 023344-MICRF213AYQS
Manufacturer: Microchip Technology Win Source Part Number: 023344-MICRF213AYQS Packaging: Tube/Rail Applications: ISM, Garage Door Openers, RKE Frequency: 300MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 7.2 kbps Modulation or Protocol: AM, OOK Current - Receiving: 3.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023344-MICRF213AYQS
Packaging: Tube/Rail
Applications: ISM, Garage Door Openers, RKE
Frequency: 300MHz to 350MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 7.2 kbps
Modulation or Protocol: AM, OOK
Current - Receiving: 3.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
350MHZ Rf Receiver
870-MICRF213AYQS
350MHZ Rf Receiver 870-MICRF213AYQS
RF RX AM/OOK 300-350MHZ 16QSOP Product overview: MICRF213AYQS from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF213AYQS can be used for catalog matching and distributor lookup.

RF RX AM/OOK 300-350MHZ 16QSOP Product overview: MICRF213AYQS from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF213AYQS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF213AYQS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF213AYQS
RF Receivers MICRF213AYQS
- RF Receiver AM, OOK 300MHz ~ 350MHz -110dBm 7.2kbps PCB, Surface Mount 16-QSOP

- RF Receiver AM, OOK 300MHz ~ 350MHz -110dBm 7.2kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF213AYQS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF213AYQS
RF and Wireless - RF Receivers MICRF213AYQS
RF RX AM/OOK 300-350MHZ 16QSOP

RF RX AM/OOK 300-350MHZ 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 023344-MICRF213AYQS 870-MICRF213AYQS MICRF213AYQS MICRF213AYQS
Product Name RF Receivers - MICRF213AYQS 350MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type 16-QSOP Tube Surface Mount; 16-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -110 dBm -110 dBm -110 dBm
Operating Frequency 300 to 350 MHz 300 to 350 MHz 300 to 350 MHz
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - ATR2732N1-PBQW - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 64-VFQFN Exposed Pad
Features RoHS
Operating Temperature -40.0 to 90.0 C (-40.0 to 194.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details