Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TX IC ASK 300-450MHZ SOT23-6 Product overview: MICRF113YM6-TR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ, SOT23. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF113YM6-TR can be used for catalog matching and distributor lookup.
RF Transmitter ASK 300MHz ~ 450MHz 10dBm 10kbps PCB, Surface Mount Antenna SOT-23-6
RF Transmitter ASK 300MHz ~ 450MHz 10dBm 10kbps PCB, Surface Mount Antenna SOT-23-6
RF Transmitter ASK 300MHz ~ 450MHz 10dBm 10kbps PCB, Surface Mount Antenna SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 003580-MICRF113YM6-T
Packaging: Reel - TR
Applications: ISM
Frequency: 300MHz to 450MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 12.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: SOT-23-6
Supply Voltage - Operating: 1.8 V to 3.6 V
10Kbps 300MHz~450MHz SOT-23-6 RF Transceiver ICs ROHS
RF Transmitter ASK 300MHz ~ 450MHz 10dBm 10kbps PCB, Surface Mount Antenna SOT-23-6
RF TX IC ASK 300-450MHZ SOT23-6
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Modules | RF Transmitters | RF Transceivers | RF Transmitters | RF Transmitters |
| Product Number | MICRF113YM6-TR | 871-MICRF113YM6-TR | 576-3229-6-ND | 003580-MICRF113YM6-TR | MICRF113YM6-TR | MICRF113YM6-TR | MICRF113YM6-TR |
| Product Name | RF Transmitter Module | 450MHZ SOT23 Rf Transmitter | RF Transmitters | RF Transmitters - MICRF113YM6-TR | Radio Frequency Chip/Antenna >> RF Transceiver ICs | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | Transmitter | |||||
| Applications | ISM | ISM | ISM | ||||
| Package Type | Tape & Reel (TR) | Surface Mount; SOT-23-6 | Surface Mount; SOT-23-6 | ||||
| RF Modulation | ASK | Amplitude Shift Key | |||||
| Features | RoHS | Antenna Connector | RoHS | RoHS |