Manufacturer: Microchip Technology
Win Source Part Number: 769247-ATMEGA64RFR2-
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Protocol: Zigbee
Memory Size: 64kB Flash, 2kB EEPROM, 8kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Current - Receiving: 5mA ~ 12.5mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 35
Current - Transmitting: 8mA ~ 14.5mA
Family Name: ATmega64RFR2
Categories: RF/IF and RFID
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): ATmega64RFR2-ZU; ATmega64RFR2-ZF; ATmega64RFR2-ZFR;
Introduction Date: October 26, 2012
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF TXRX+MCU 802.15.4 64VFQFN
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Modules | RF Transceivers |
| Product Number | 769247-ATMEGA64RFR2-ZUR | ATMEGA64RFR2-ZUR | ATMEGA64RFR2-ZUR |
| Product Name | RF Transceiver ICs - ATMEGA64RFR2-ZUR | Zigbee Module | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |