Manufacturer: Microchip Technology
Win Source Part Number: 023343-MICRF112YMM
Packaging: Tube/Rail
Applications: RKE, TPM
Frequency: 300MHz to 450MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 50 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 11mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RF TX IC ASK 300-450MHZ 10TFSOP Product overview: MICRF112YMM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF112YMM can be used for catalog matching and distributor lookup.
"RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
50Kbps 300MHz~450MHz MSOP-10 RF Transceiver ICs ROHS
TRANSMITTER, ASK/FSK, UHF, MSOP10; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, FSK; Data Rate:50Kbps; Transmitting Current:12.5mA; RF IC Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
RF TX IC ASK 300-450MHZ 10TFSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Modules | RF Transmitters | RF Transceivers | RF Transmitters | RF Transmitters |
| Product Number | 023343-MICRF112YMM | 871-MICRF112YMM | 576-1963-5-ND | MICRF112YMM | MICRF112YMM | MICRF112YMM | 10AC8096 | MICRF112YMM |
| Product Name | RF Transmitters - MICRF112YMM | 450MHZ Rf Transmitter | RF Transmitters | RF Transmitter Module | RF Transmitters | Radio Frequency Chip/Antenna >> RF Transceiver ICs | Transmitter, Ask/fsk, Uhf, Msop10; Frequency Min Microchip | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | |||
| Output Power | 10 dBm | 10 dBm | 10 dBm | |||||
| Operating Frequency | 300 to 450 MHz | 300 to 450 MHz | 300 to 450 MHz | 300 to 450 MHz | 300 to 450 MHz | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to ? volts | ||
| Applications | RKE, TPM | RKE, TPM | ASK, FSK |