Microchip Technology, Inc. RF Transceiver ICs - ATMEGA256RFR2-ZUR ATMEGA256RFR2-ZUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020269-ATMEGA256RFR 2-ZUR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 5mA to 12.5mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Current - Transmitting: 8mA to 14.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATmega256RFR2-ZFR; ATmega256RFR2-ZF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020269-ATMEGA256RFR 2-ZUR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 5mA to 12.5mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Current - Transmitting: 8mA to 14.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATmega256RFR2-ZFR; ATmega256RFR2-ZF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA256RFR2-ZUR - 1020269-ATMEGA256RFR2-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA256RFR2-ZUR
1020269-ATMEGA256RFR2-ZUR
RF Transceiver ICs - ATMEGA256RFR2-ZUR 1020269-ATMEGA256RFR2-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 1020269-ATMEGA256RFR 2-ZUR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 5mA to 12.5mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Current - Transmitting: 8mA to 14.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATmega256RFR2-ZFR; ATmega256RFR2-ZF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020269-ATMEGA256RFR2-ZUR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 5mA to 12.5mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 35
Current - Transmitting: 8mA to 14.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): ATMEGA256RFR2-ZU; ATmega256RFR2-ZFR; ATmega256RFR2-ZF;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zigbee Module - ATMEGA256RFR2-ZUR - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA256RFR2-ZUR
Zigbee Module ATMEGA256RFR2-ZUR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver ICs - ATMEGA256RFR2-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA256RFR2-ZUR
RF and Wireless - RF Transceiver ICs ATMEGA256RFR2-ZUR
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 1020269-ATMEGA256RFR2-ZUR ATMEGA256RFR2-ZUR ATMEGA256RFR2-ZUR
Product Name RF Transceiver ICs - ATMEGA256RFR2-ZUR Zigbee Module RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Output Power 3.5 dBm 3.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4568 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details