Manufacturer: Microchip Technology
Win Source Part Number: 1077321-MICRF104YM
Packaging: Tube/Rail
Applications: RKE
Frequency: 300MHz to 470MHz
Power - Output: -2dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 12mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.8 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
RF TX IC ASK 300-470MHZ 14SOIC Product overview: MICRF104YM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 470MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF104YM can be used for catalog matching and distributor lookup.
RF TX IC ASK 300-470MHZ 14SOIC
RF Transmitter ASK, OOK 300MHz ~ 470MHz -2dBm 20kbps PCB, Surface Mount Antenna 14-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 1077321-MICRF104YM | 871-MICRF104YM | MICRF104YM | MICRF104YM |
| Product Name | RF Transmitters - MICRF104YM | 470MHZ Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Operating Temperature | 0.0 to 85.0 C (32.0 to 185.0 F) | 0.0 to 85.0 C (32.0 to 185.0 F) | 0.0 to 85.0 C (32.0 to 185.0 F) | 0.0 to 85.0 C (32.0 to 185.0 F) |
| Output Power | -2 dBm | -2 dBm | -2 dBm | |
| Operating Frequency | 300 to 470 MHz | 300 to 470 MHz | 300 to 470 MHz | |
| Supply Voltage | 1.8 to 4 volts | 4 to 1.8 volts | 1.8 to 4 volts | |
| Applications | RKE | RKE |