Microchip Technology, Inc. 440MHZ Rf Receiver MICRF022YM-FS24

Description
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS24 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS24 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022YM-FS24
440MHZ Rf Receiver 870-MICRF022YM-FS24
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS24 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS24 can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS24 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS24 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022YM-FS24 - 1223452-MICRF022YM-FS24 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022YM-FS24
1223452-MICRF022YM-FS24
RF Receivers - MICRF022YM-FS24 1223452-MICRF022YM-FS24
Manufacturer: Microchip Technology Win Source Part Number: 1223452-MICRF022YM-F S24 Packaging: Tube Applications: RKE Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 10kbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 2.2mA

Manufacturer: Microchip Technology
Win Source Part Number: 1223452-MICRF022YM-FS24
Packaging: Tube
Applications: RKE
Frequency: 300MHz ~ 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 10kbps
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.5V
Receiving Current: 2.2mA

Buy Now
RF Receivers - MICRF022YM-FS24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022YM-FS24
RF Receivers MICRF022YM-FS24
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF022YM-FS24 1223452-MICRF022YM-FS24 MICRF022YM-FS24
Product Name 440MHZ Rf Receiver RF Receivers - MICRF022YM-FS24 RF Receivers
Applications RKE
Package Type Tube Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

R4 Series - GPS Receiver - RXM-GPS-R4 - Linx Technologies
Specs
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
Package Type Surface Mount
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details