Microchip Technology, Inc. 300MHZ 440MHZ Rf Receiver MICRF011YM

Description
RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MHZ 440MHZ Rf Receiver
870-MICRF011YM
300MHZ 440MHZ Rf Receiver 870-MICRF011YM
RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011YM can be used for catalog matching and distributor lookup.

RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF011YM - 110651-MICRF011YM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF011YM
110651-MICRF011YM
RF Receivers - MICRF011YM 110651-MICRF011YM
Manufacturer: Microchip Technology Win Source Part Number: 110651-MICRF011YM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 110651-MICRF011YM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: Garage Openers
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -103dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: OOK
Current - Receiving: 2.4mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now
RF Receivers - MICRF011YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF011YM
RF Receivers MICRF011YM
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF011YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF011YM
RF and Wireless - RF Receivers MICRF011YM
RF RCVR OOK 300MHZ-440MHZ 14SOIC

RF RCVR OOK 300MHZ-440MHZ 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF011YM 110651-MICRF011YM MICRF011YM MICRF011YM
Product Name 300MHZ 440MHZ Rf Receiver RF Receivers - MICRF011YM RF Receivers RF and Wireless - RF Receivers
Applications Garage Openers Garage Openers
Package Type Tube 14-SOIC Surface Mount; 14-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Communication Interface PCB, Surface Mount
RF Modulation OOK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MICRF010BMTR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details