Microchip Technology, Inc. RF Receivers - MICRF010YMTR MICRF010YMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208426-MICRF010YMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208426-MICRF010YMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF010YMTR - 208426-MICRF010YMTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF010YMTR
208426-MICRF010YMTR
RF Receivers - MICRF010YMTR 208426-MICRF010YMTR
Manufacturer: Microchip Technology Win Source Part Number: 208426-MICRF010YMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 208426-MICRF010YMTR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -104dBm
Data Rate (Max): 2 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
440MHZ SOIC Rf Receiver - 870-MICRF010YMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ SOIC Rf Receiver
870-MICRF010YMTR
440MHZ SOIC Rf Receiver 870-MICRF010YMTR
IC RCVR UHF 300-440MHZ 8-SOIC Product overview: MICRF010YMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF010YMTR can be used for catalog matching and distributor lookup.

IC RCVR UHF 300-440MHZ 8-SOIC Product overview: MICRF010YMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF010YMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 208426-MICRF010YMTR 870-MICRF010YMTR
Product Name RF Receivers - MICRF010YMTR 440MHZ SOIC Rf Receiver
Package Type 8-SOIC Reel - TR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -104 dBm
Operating Frequency 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Digital Receiver - EDRC-09E1A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL / RSS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2562FDT-H/MF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
Supply Voltage 5.5 to 4.5 volts
View Details
2 suppliers